EN
  • EN
  • DE

TPS53316RGTR

Part No TPS53316RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.8V
Output Current 5A
Frequency - Switching 725kHz, 1.1Mhz, 1.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 110200-TPS53316RGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53316RGTR CAD Model

Description

The TPS53316RGTR is a highly efficient, fast-response, synchronous step-down converter integrated by Texas Instruments (TI), a global semiconductor company known for its cutting-edge technology and quality products. This power management integrated circuit (PMIC) is designed to meet the demanding needs of modern applications requiring a compact, efficient, and reliable power solution.

Key Features

  • Output Voltage Range: The TPS53316RGTR offers an adjustable output voltage range from 0.6V to 5.5V, accommodating a wide variety of devices and applications.
  • High-Efficiency: With its synchronous buck topology, the device ensures high efficiency, which is critical for maintaining low power dissipation and thermal performance.
  • Current Capability: The converter can deliver up to 6A of continuous output current, which is suitable for high-performance processors, FPGAs, and other power-hungry components.
  • Switching Frequency: The device operates at a fixed switching frequency of 500 kHz, which provides an optimal balance between efficiency and component size.
  • Thermal and Overcurrent Protection: The TPS53316RGTR is equipped with a range of protection features including overcurrent protection (OCP) and thermal shutdown (TSD), enhancing the safety and reliability of the end application.

Applications

The versatile nature of the TPS53316RGTR makes it suitable for a diverse array of applications, including but not limited to:

  • Networking equipment
  • Telecommunications infrastructure
  • Enterprise computing systems
  • Storage systems
  • Point-of-load (POL) power supplies

Package and Availability

The TPS53316RGTR comes in a 16-pin QFN package and is designed with a compact footprint, making it ideal for space-constrained applications. The device is available through Texas Instruments' distribution channels, ensuring easy access and prompt delivery for designers and manufacturers.

Conclusion

With its robust feature set and TI's reputation for quality, the TPS53316RGTR is an excellent choice for designers looking to implement a reliable and efficient power management solution in their next project. Its combination of performance, protection, and versatility makes it a go-to component for a wide range of power supply designs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5510 $52.7550
12+ $8.6572 $103.8864
18+ $8.3867 $150.9606
25+ $8.1161 $202.9025
32+ $7.8456 $251.0592
43+ $7.0340 $302.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess