EN
  • EN
  • DE
  • IT

TPS53316RGTT

Part No TPS53316RGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 16QFN / Conv DC-DC 2.9V to 6V Synchronous Step Down Single-Out 0.6V to 4.8V 5A 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SmoothPWM, Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.9V
Voltage Input MAX 6V
Output Voltage 0.6V
Output Voltage MAX 4.8V
Output Current 5A
Frequency - Switching 725kHz, 1.1Mhz, 1.8MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 797958-TPS53316RGTT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53316
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS53316RGTT CAD Model

Description

The TPS53316RGTT is a high-performance, synchronous buck converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This power management device is specifically engineered to deliver efficient, reliable, and precise voltage regulation for a variety of applications, including computing, networking, and industrial systems.

Key Features

  • Input Voltage Range: The TPS53316RGTT supports a wide input voltage range from 1.5V to 28V, making it versatile for various system power rails.
  • Output Voltage: It offers an adjustable output voltage down to 0.6V, allowing for fine-tuning to meet specific requirements of the powered device.
  • High Efficiency: With integrated MOSFETs and an advanced control scheme, the TPS53316RGTT achieves high efficiency, which is crucial for thermal management and energy savings.
  • Current Capability: The device is capable of providing up to 6A of continuous output current, catering to the needs of high-power applications.
  • Switching Frequency: A programmable switching frequency ranging from 200kHz to 1.2MHz allows for optimization between efficiency and component size.
  • Thermal Performance: Enclosed in a 16-pin QFN package, the TPS53316RGTT is designed for enhanced thermal performance and a compact footprint.

Protection Features

The TPS53316RGTT incorporates several protection features to ensure the longevity and reliability of the end application. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. Additionally, the device provides soft-start capabilities to minimize inrush current at startup.

Applications

Due to its high efficiency and robust feature set, the TPS53316RGTT is an excellent choice for powering FPGAs, ASICs, DSPs, and microprocessors. It is also well-suited for memory, SSDs, and other system peripherals requiring a stable and efficient power supply.

Conclusion

With its comprehensive feature set, the TPS53316RGTT from Texas Instruments stands out as a powerful solution for advanced power management. Its versatility, efficiency, and protective measures make it a top choice for designers looking to enhance their system's performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2492 $59.4888
33+ $3.4866 $115.0578
50+ $3.3776 $168.8800
69+ $3.2686 $225.5334
89+ $3.1597 $281.2133
119+ $2.8328 $337.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,062 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess