EN
  • EN
  • DE

TPS53318DQPT

Part No TPS53318DQPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 8A SYNC 22SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 8A
Frequency - Switching 250kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 22-SON-EP (6x5)
Win Source Part Number 1111959-TPS53318DQPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53318DQPT CAD Model

Description

The TPS53318DQPT is a high-performance, integrated synchronous buck regulator from Texas Instruments designed to meet the stringent power requirements of modern applications. This efficient power management IC is particularly suitable for computing and telecommunication systems where energy efficiency and power density are critical.

Key Features

  • Output Voltage Range: The TPS53318DQPT offers an adjustable output voltage range from 0.6V to 5.5V, allowing for versatile usage across various applications.
  • High Efficiency: With its integrated MOSFETs, the regulator provides a high efficiency of up to 95%, minimizing power loss and heat generation.
  • Load Current: The device can deliver up to 8A of continuous load current, ensuring reliable performance under demanding conditions.
  • Switching Frequency: The switching frequency is programmable from 300kHz to 2.2MHz, which allows optimization between efficiency and component size.
  • Advanced Control: The TPS53318DQPT features D-CAP2™ mode control for fast transient response, which is ideal for applications requiring a quick power supply response.

Additional Benefits

  • Thermal Management: An excellent thermal performance is achieved through the use of a thermally enhanced 22-pin QFN package, ensuring the device operates within its temperature range even under high load conditions.
  • Protection Features: The regulator includes a suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to safeguard the system from various fault conditions.
  • Eco-mode™: Texas Instruments' proprietary Eco-mode™ operation allows for reduced power consumption at light loads, contributing to overall energy savings for the end system.

Application Areas

The TPS53318DQPT is ideal for a wide range of applications, including enterprise servers, storage and networking equipment, FPGA and ASIC power supplies, and other embedded systems that require a compact, efficient, and reliable power solution.

Product Summary

In summary, the TPS53318DQPT from Texas Instruments is a versatile, efficient, and robust synchronous buck regulator, designed to meet the needs of today's power-sensitive applications. Its combination of performance, features, and protection mechanisms makes it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0553 $50.5530
25+ $4.1480 $103.7000
38+ $4.0183 $152.6954
52+ $3.8887 $202.2124
67+ $3.7591 $251.8597
90+ $3.3702 $303.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,220 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess