EN
  • EN
  • DE

S29GL016A90FFIR20

Part No S29GL016A90FFIR20
Manufacturer Spansion
Description S29GL-A MirrorBit Flash Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245173-S29GL016A90FFIR20
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL016A90FFIR20 CAD Model

Description

The S29GL016A90FFIR20 is a 16 Megabit (2 MB) Flash memory device manufactured by Spansion. This device is designed for embedded systems requiring non-volatile storage of code and data. Its robust architecture and high performance make it suitable for a wide range of applications.

Applications:

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Networking Equipment: Employed in routers and switches for storing boot code and system settings.
  • Industrial Control Systems: Integrated into industrial controllers for storing program code and data logging.
  • Automotive Systems: Utilized in automotive ECUs for storing engine control parameters and diagnostic data.
  • Consumer Electronics: Found in devices like printers and scanners for storing firmware and user settings.

Features:

  • 16 Megabit (2 MB) Density: Provides ample storage space for code and data.
  • 90 ns Access Time: Enables fast data access for high-performance applications.
  • Sector Erase Architecture: Allows for flexible memory management.
  • Write Protection: Protects the memory contents from accidental modification.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits:

  • Fast Data Access: The fast access time ensures quick retrieval of code and data, improving system performance.
  • Flexible Memory Management: The sector erase architecture allows for efficient memory utilization.
  • Data Security: The write protection feature prevents unauthorized modification of memory contents.
  • Low Power Operation: Reduces power consumption in battery-powered devices, extending battery life.
  • Reliable Data Storage: Provides reliable non-volatile storage for critical data.

Additional Details:

The S29GL016A90FFIR20 is typically available in a surface-mount package for automated assembly. It is designed to operate within a specified voltage and temperature range. Key electrical characteristics include supply voltage, access time, and erase/program cycles. Refer to the product datasheet for detailed specifications and application guidelines.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess