EN
  • EN
  • DE

TPS53353DQPT

Part No TPS53353DQPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 20A SYNC 22SON / Conv DC-DC 4.5V to 25V Synchronous Step Down Single-Out 0.6V to 5.5V 20A 22-Pin LSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP, Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 20A
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 22-LFDFN Exposed Pad
Manufacturer Package 22-SON-EP (6x5)
Win Source Part Number 797959-TPS53353DQPT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53353
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS53353DQPT CAD Model

Description

The TPS53353DQPT is a high-performance, synchronous buck converter integrated with advanced features from Texas Instruments, designed to deliver efficient power management and conversion. This device is particularly suitable for applications that require a compact, efficient, and reliable power solution.

Built on an innovative technology platform, the TPS53353DQPT offers a wide input voltage range from 3.5V to 28V, making it versatile for various system voltages. It supports an output current of up to 8A, which is ideal for powering high-performance processors, FPGAs, and other digital ICs that demand substantial current at low voltages.

The TPS53353DQPT boasts an impressive array of features designed to enhance system performance and reliability. It includes an integrated MOSFET that provides high efficiency and reduces external component count. Additionally, the device features an adjustable switching frequency from 300kHz to 2.5MHz, which allows designers to optimize the size of the external components and improve the power density of their designs.

With its integrated soft-start mechanism, the TPS53353DQPT minimizes inrush current during startup, thereby preventing system voltage disruptions. It also includes a range of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the system under abnormal conditions.

The device is offered in a compact 3.5mm x 3.5mm QFN package, which is highly suitable for space-constrained applications. Its Power Good (PG) output provides a real-time indication of the output voltage status, which is useful for sequencing and monitoring purposes in complex systems.

Texas Instruments' TPS53353DQPT is an excellent choice for designers looking for a robust, efficient, and flexible power management solution. With its combination of high efficiency, small form factor, and advanced protection features, it stands out as a reliable component in a wide range of electronic applications, including computing, networking, and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.7961 $50.2908
60+ $1.6824 $100.9440
93+ $1.6255 $151.1715
133+ $1.5119 $201.0827
172+ $1.4550 $250.2600
215+ $1.3982 $300.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess