EN
  • EN
  • DE

PEX8112-AA66BI

Part No PEX8112-AA66BI
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Description IC BRIDGE PCI TO PCI BGA / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Broadcom Limited
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 273053-PEX8112-AA66BI
Ultra Librarian 3D Model Ultra Librarian PEX8112-AA66BI CAD Model

Description

The PEX8112-AA66BI is a PCI Express-to-PCI bridge from Broadcom Limited. It's designed to enable seamless connectivity between PCI Express (PCIe) and legacy PCI interfaces. This bridge allows systems with PCIe slots to interface with older PCI devices, ensuring backward compatibility and extending the life of existing hardware investments.

Applications

  • Industrial PCs: Connecting legacy PCI cards to modern PCIe-based industrial computers.
  • Data Acquisition Systems: Integrating older PCI-based DAQ cards into newer PCIe-based systems.
  • Medical Imaging Equipment: Bridging between PCIe host systems and PCI-based imaging peripherals.
  • Test and Measurement Equipment: Supporting legacy PCI instruments within contemporary PCIe test platforms.
  • Embedded Systems: Providing a PCI interface in embedded applications based on PCIe architectures.

Features

  • PCI Express to PCI Bridge: Converts PCIe signals to PCI and vice versa.
  • Supports 32-bit/33MHz PCI: Compatible with standard PCI devices.
  • Compliant with PCI Express Base Specification, Revision 1.0a: Adheres to the PCIe standard for interoperability.
  • Supports PCI Bus Power Management Interface Specification, Revision 1.1: Enables power management capabilities for the PCI bus.
  • Integrated DMA Controller: Facilitates efficient data transfer between PCI and PCIe.

Benefits

  • Backward Compatibility: Allows the use of legacy PCI devices in modern PCIe systems.
  • Extends Hardware Lifespan: Protects investments in existing PCI hardware by enabling its continued use.
  • Reduces System Upgrade Costs: Avoids the need to replace all PCI devices when upgrading to a PCIe-based system.
  • Simplified Integration: Provides a straightforward solution for connecting PCI and PCIe devices.
  • Improved System Performance: Supports efficient data transfer between PCI and PCIe buses.

Additional Details

The PEX8112-AA66BI typically operates at 3.3V and is available in a BGA (Ball Grid Array) package. It supports both master and target PCI functions. It includes an integrated DMA controller for efficient data transfer and is compliant with PCI Power Management specifications. The operating temperature range is generally from 0°C to 70°C, but this can vary depending on the specific datasheet. It is essential to consult the product datasheet for complete electrical characteristics, timing specifications, and application notes. This bridge chip effectively isolates the PCI bus from the PCIe host, improving overall system stability. The chip supports Type 0 configuration space accesses. The PEX8112 provides a cost-effective method for interfacing between the older PCI standard and the newer, faster PCI Express architecture.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.0279 $52.0279
3+ $48.6713 $146.0139
4+ $46.9930 $187.9720
5+ $43.6364 $218.1820
6+ $41.9580 $251.7480
8+ $40.2797 $322.2376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess