The TPS53513RVER is a highly efficient, synchronous step-down converter designed and manufactured by Texas Instruments (TI). This advanced power solution is housed in a compact VQFN28 package, making it an ideal choice for space-constrained applications. The product is engineered to provide a high-performance power management solution for a wide range of electronic devices.
Key Features
- Integrated MOSFETs: The TPS53513RVER incorporates two internal MOSFETs that deliver high efficiency and reduce the external component count, contributing to a minimized system footprint.
- Adjustable Switching Frequency: The device allows for an adjustable switching frequency ranging from 300 kHz to 1.1 MHz, enabling designers to optimize the performance based on specific application requirements.
- Output Voltage Range: It supports an adjustable output voltage range, making it versatile for various applications that require different voltage levels.
- Power Good Output: The inclusion of a 'power good' output signal provides a system-level indication of the output voltage status, which is crucial for reliable system performance.
- Thermal and Overcurrent Protection: The TPS53513RVER is equipped with robust protection features including overcurrent protection and thermal shutdown to safeguard the device and the system under extreme conditions.
Applications
This converter is suitable for a diverse range of applications, particularly where high efficiency and compact size are required. It is commonly used in:
- Networking Equipment
- Servers and Storage Systems
- FPGAs, DSPs, and ASIC Power Supplies
- Point of Load Conversions
Technical Specifications
| Parameter |
Value |
| Package Type |
VQFN28 |
| Input Voltage Range |
2.95V to 6V |
| Output Voltage Range |
0.76V to 5.5V |
| Switching Frequency |
300 kHz to 1.1 MHz (adjustable) |
| Operating Temperature |
-40°C to 85°C |
For detailed technical information, datasheets, and support resources, customers can visit the Texas Instruments official website or contact their support team.