EN
  • EN
  • DE

TPS53624RHAT

Part No TPS53624RHAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-VQFN (6x6)
Manufacturer Texas Instruments
Series D-CAP+™, Eco-Mode™
Package Reel - TR
Supply Voltage 3V ~ 28V
Operating Temperature Range -10°C ~ 105°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name TPS53624
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40778-6, 296-40778-1, 296-40778-2, TPS53624RHAT-ND, -296-40778-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900787-TPS53624RHAT
Ultra Librarian 3D Model Ultra Librarian TPS53624RHAT CAD Model

Description

The TPS53624RHAT is a highly sophisticated step-down controller from the reputable electronics manufacturer, Texas Instruments. This advanced component is designed to provide precise voltage regulation in complex power supply systems, making it an ideal solution for applications requiring efficient power management with minimal loss of energy.

Key Features:

  • Advanced Control: The TPS53624RHAT utilizes a D-CAP+™ control mode that allows for fast transient response, ensuring that the output voltage remains stable even under rapidly changing load conditions.
  • High Efficiency: Engineered for maximum efficiency, this step-down controller features a low quiescent current and supports high switching frequency, which reduces the size of external components and helps in achieving a compact power supply design.
  • Versatile Power Management: With a wide input voltage range, the TPS53624RHAT can handle various power supply scenarios, making it versatile for different types of electronic devices, from consumer electronics to industrial systems.
  • Robust Protection Features: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of the end application.
  • Adjustable Switching Frequency: The switching frequency of the TPS53624RHAT is adjustable, allowing designers to optimize the controller for specific application requirements, balancing efficiency and component size.

Applications:

The TPS53624RHAT is suited for a broad range of applications, including but not limited to:

  • Server and Telecom Power Supplies
  • Data Storage Systems
  • Networking Equipment
  • Industrial Power Systems
  • FPGA, ASIC, and Processor Power Supplies

Technical Specifications:

Parameter Value
Package Type 40-VFQFN
Operating Temperature -40°C to 150°C
Input Voltage Range 4.5V to 18V
Switching Frequency Adjustable up to 1.5MHz

Overall, the TPS53624RHAT from Texas Instruments is a top-tier power management solution that offers precision, efficiency, and flexibility. Its advanced features and robust protections make it a go-to choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7940
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4363 $54.3630
23+ $4.4606 $102.5938
35+ $4.3212 $151.2420
48+ $4.1818 $200.7264
62+ $4.0424 $250.6288
83+ $3.6242 $300.8086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess