EN
  • EN
  • DE

TPS5402DR

Part No TPS5402DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 28V Synchronous Step Down Single-Out 0.8V to 26V 1.7A 8-Pin SOIC T/R / IC REG BUCK ADJ 1.7A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 26.04V
Output Current 1.7A
Frequency - Switching 50kHz to 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1111975-TPS5402DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS5402
Introduction Date September 08, 2016
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS5402DR CAD Model

Description

The TPS5402DR is a versatile and efficient step-down (buck) converter integrated circuit designed and produced by Texas Instruments (TI), a leader in semiconductor solutions. This component is engineered to provide a compact and reliable power management solution for a wide range of applications, including consumer electronics, industrial systems, and portable devices.

Key Features

  • Adjustable Output Voltage: The TPS5402DR offers an adjustable output voltage range that allows designers to tailor the voltage to meet the specific requirements of their application.
  • High Efficiency: With its advanced design, this buck converter operates with high efficiency, which helps to reduce power loss and improve the overall energy management of the system it is integrated into.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against potential damage from overheating.
  • Current Limit Protection: The built-in current limit protection feature prevents damage from overcurrent conditions, enhancing the reliability and longevity of the power supply and the end product.
  • Wide Input Voltage Range: The TPS5402DR can handle a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.

Product Specifications

Parameter Value Input Voltage Range 3.5V to 28V Output Voltage Range Adjustable down to 0.8V Switching Frequency Up to 500 kHz Package 8-Pin SOIC Operating Temperature -40°C to 150°C

Applications

The TPS5402DR is suitable for a variety of applications, including but not limited to:

  • Point of Load (POL) conversions
  • Aftermarket automotive accessories
  • Power supplies for embedded systems
  • Networking and telecommunication equipment

With its combination of features and performance, the TPS5402DR from Texas Instruments provides a reliable and efficient power management solution that can meet the needs of a diverse range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8228 $53.4820
150+ $0.6751 $101.2650
230+ $0.6540 $150.4200
320+ $0.6329 $202.5280
410+ $0.6118 $250.8380
550+ $0.5486 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 324,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess