EN
  • EN
  • DE

TPS54040QDGQRQ1

Part No TPS54040QDGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 500mA
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 1111977-TPS54040QDGQRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54040QDGQRQ1 CAD Model

Description

Product Overview: TPS54040QDGQRQ1 from Texas Instruments

The TPS54040QDGQRQ1 is a highly efficient, monolithic synchronous buck converter from Texas Instruments, specifically designed for automotive and industrial applications. This advanced power solution is capable of providing a maximum output current of 0.5A and supports input voltage ranges from 3.5V to 42V, making it a versatile choice for a wide array of power systems within vehicles and industrial machinery.

Key Features

  • Wide Input Voltage Range: The TPS54040QDGQRQ1 operates with an input voltage range from 3.5V to 42V, accommodating various battery technologies and fluctuating supply voltages.
  • High-Efficiency Synchronous Buck Regulator: This device integrates both high-side and low-side MOSFETs, ensuring efficient power conversion with reduced heat generation.
  • Adjustable Switching Frequency: Users can configure the switching frequency from 100 kHz to 2.5 MHz, allowing for flexibility in balancing efficiency and component size.
  • Eco-mode™ Operation: Texas Instruments' proprietary Eco-mode™ feature allows for reduced quiescent current during light load operations, enhancing efficiency and conserving energy.
  • Thermal and Overcurrent Protection: The TPS54040QDGQRQ1 is equipped with thermal shutdown and overcurrent protection, safeguarding the device and the system against excessive temperatures and current overloads.
  • Qualified for Automotive Applications: As a Q1 device, it meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The robust design and flexible feature set of the TPS54040QDGQRQ1 make it suitable for a variety of applications, including:

  • Automotive infotainment and telematics systems
  • Industrial power supplies and automation systems
  • Power supplies for battery-powered equipment
  • Point-of-load conversions in distributed power systems

Package and Availability

The TPS54040QDGQRQ1 is available in a compact, thermally enhanced 10-pin MSOP PowerPAD™ package, which aids in heat dissipation and allows for a smaller footprint on the PCB. Its performance and features are designed to meet the stringent requirements of automotive and industrial environments, making it a reliable choice for designers seeking a robust power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3611 $51.5277
17+ $6.0399 $102.6783
26+ $5.8512 $152.1312
36+ $5.6624 $203.8464
46+ $5.4737 $251.7902
62+ $4.9074 $304.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess