EN
  • EN
  • DE

SP6213EC5-2.7

Part No SP6213EC5-2.7
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, SC-70, 100mA CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192191-SP6213EC5-2.7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6213EC5-2.7 CAD Model

Description

The SP6213EC5-2.7 is a low dropout (LDO) linear regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated 2.7V output voltage from a higher input voltage. This LDO regulator is characterized by its low quiescent current, high accuracy, and excellent transient response, making it suitable for a variety of battery-powered and portable applications.

Applications

  • Cellular Phones and Smartphones: Power management for various sub-circuits requiring a stable 2.7V supply.
  • PDAs and Handheld Devices: Regulation of power rails for processors, memory, and other components.
  • Digital Cameras and Camcorders: Providing a clean power source for image sensors and processing units.
  • Portable Media Players: Powering audio and video processing circuits with minimal noise.
  • Wireless Communication Devices: Supplying power to RF transceivers and other communication modules.

Features

  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise 2.7V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing further damage.
  • Thermal Overload Protection: Protects the regulator from overheating by shutting down when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Output Capacitors: Allows for the use of small, low-ESR ceramic capacitors for improved transient response and reduced noise.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption, resulting in longer run times for battery-powered devices.
  • Improved System Performance: Stable and accurate output voltage ensures reliable operation of connected components.
  • Enhanced System Reliability: Over-current, short-circuit, and thermal overload protection features protect the regulator and the load from damage.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Easy to use with minimal external components required.

Additional Details

The SP6213EC5-2.7 typically comes in a small surface-mount package such as a SOT23-5. It requires minimal external components for operation, typically only input and output capacitors. The input voltage range is typically between 2.7V and 6V, depending on the specific requirements of the application. The regulator is designed to be stable with ceramic output capacitors, which provide good transient response and low noise. The device also incorporates thermal overload protection, which shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage to the device. The specific dropout voltage will vary based on the output current, but it is designed to be low to maximize efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess