EN
  • EN
  • DE
  • IT

TPS54040QDRCRQ1

Part No TPS54040QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SWIFT™, Eco-Mode™
Package Reel - TR
Part Status Obsolete
Family Name TPS540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-27327-1-ND, 296-27327-1, -TPS54040QDRCRQ1-NDR, 296-27327-2, TPS54040QDRCRQ1-ND, 296-27327-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852065-TPS54040QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS54040QDRCRQ1 CAD Model

Description

The TPS54040QDRCRQ1 is a robust and efficient DC/DC converter solution from Texas Instruments designed specifically for automotive and industrial applications. This device is part of TI's Eco-friendly "Green" product portfolio and complies with the rigorous Q1 automotive quality standard, ensuring high reliability and performance under the demanding conditions typical of automotive environments.

Key Features:

  • Input Voltage Range: The TPS54040QDRCRQ1 operates over a wide input voltage range from 3.5V to 42V, making it suitable for a variety of supply voltages encountered in automotive power systems.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.8V to 0.9 x Vin, allowing for a high degree of flexibility in powering different electronic components.
  • Current Capability: The device can deliver up to 0.5A of continuous output current, which is adequate for a range of low to medium power applications.
  • Efficiency: With its integrated 92mΩ high-side MOSFET, the TPS54040QDRCRQ1 offers high efficiency, which is crucial for reducing power loss and heat generation in compact automotive systems.
  • Frequency Synchronization: The switching frequency is adjustable from 100kHz to 2.5MHz and can be synchronized to an external clock to minimize interference with sensitive RF or audio systems in the vehicle.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features to safeguard the system against excessive heat and current conditions.
  • Package: It comes in a compact 10-pin QFN package, which is ideal for space-constrained applications.

Applications:

The TPS54040QDRCRQ1 is ideal for powering various automotive systems such as infotainment, GPS navigation, ADAS (Advanced Driver-Assistance Systems), and body control modules. It is also well-suited for industrial applications that require a reliable and efficient power supply solution.

Overall, the TPS54040QDRCRQ1 from Texas Instruments is a highly versatile and reliable DC/DC converter that meets the stringent requirements of the automotive industry, providing designers with a dependable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5939 $53.1573
17+ $6.2309 $105.9253
25+ $6.0361 $150.9025
35+ $5.8414 $204.4490
45+ $5.6467 $254.1015
60+ $5.0626 $303.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess