EN
  • EN
  • DE

TPS54060ADGQR

Part No TPS54060ADGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Output Current 500mA
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 1111979-TPS54060ADGQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS54060A
Introduction Date March 23, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54060ADGQR CAD Model

Description

Overview of Texas Instruments TPS54060ADGQR

The Texas Instruments TPS54060ADGQR is a highly efficient, eco-friendly, and versatile step-down (buck) converter that is designed to meet the power management needs of a wide array of applications. This compact integrated circuit (IC) is capable of converting a higher DC input voltage into a lower DC output voltage with minimal power loss, making it an ideal solution for battery-powered devices, industrial systems, and portable electronics.

Key Features

  • Wide Input Voltage Range: The TPS54060ADGQR operates with an input voltage range from 3.5V to 60V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: It delivers an adjustable output voltage that can be set from 0.9V to 90% of the input voltage, providing flexibility for various design requirements.
  • High Efficiency: With its integrated 100 mOhm high-side MOSFET, the device ensures high efficiency at light loads through a pulse skipping Eco-mode™, which significantly reduces the operating current during light load conditions.
  • Thermal Protection: The TPS54060ADGQR is equipped with thermal shutdown and overcurrent protection, safeguarding the device and the system from potential damage due to overheating or excessive current conditions.

Applications

The versatility of the TPS54060ADGQR makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Industrial Power Systems
  • Point of Load Conversions
  • Telecommunications Equipment
  • Automotive Systems

Package and Reliability

The TPS54060ADGQR is offered in a small, thermally enhanced 10-pin MSOP PowerPAD™ package that ensures a compact footprint while providing improved thermal performance. Texas Instruments' commitment to quality means that this buck converter is designed for reliability, with a temperature range of -40°C to 150°C, making it suitable for demanding environments.

For engineers and designers looking for a reliable, efficient, and adjustable voltage regulator solution, the TPS54060ADGQR from Texas Instruments stands out as a smart choice that combines performance with practicality.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8095 $52.6175
155+ $0.6642 $102.9510
235+ $0.6435 $151.2225
325+ $0.6227 $202.3775
420+ $0.6020 $252.8400
560+ $0.5397 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,260 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess