EN
  • EN
  • DE

TPS54060DRCT

Part No TPS54060DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 10VSON / Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 58V
Current - Output 500mA
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS54060
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-27671-1-ND,296-27671-6,-TPS54060DRCT-NDR,296-27671-2,296-27671-1
Standard Package 250
Win Source Part Number 1317539-TPS54060DRCT
Ultra Librarian 3D Model Ultra Librarian TPS54060DRCT CAD Model

Description

Product Overview: TPS54060DRCT by Texas Instruments

The TPS54060DRCT is a versatile and efficient DC/DC converter solution from Texas Instruments, designed to cater to a wide range of power management needs. This step-down (buck) regulator is capable of driving a 0.5A load with excellent power efficiency and thermal performance, making it a suitable choice for various applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The TPS54060DRCT operates over a broad input voltage range of 3.5V to 60V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.9V to 90% of the input voltage, providing the versatility needed to power different components within a system.
  • High Efficiency: With an integrated 100mΩ high-side MOSFET, the device ensures high efficiency at light loads with a pulse skipping Eco-mode™, which helps to reduce power consumption.
  • Thermal Protection: The TPS54060DRCT includes thermal shutdown and overcurrent protection, safeguarding the device and connected components against potential damage from overheating and overloading.
  • Frequency Synchronization: It offers a frequency synchronization input that allows the switching frequency to be synchronized to an external clock to minimize interference and optimize performance.
  • Small Package Size: The device comes in a small 10-pin VSON package with an exposed thermal pad, which enhances thermal dissipation and saves board space.

Applications

The TPS54060DRCT's robustness and adaptability make it ideal for a diverse range of applications, including:

  • Industrial Power Supplies
  • Automotive Infotainment and Body Control Modules
  • Consumer Electronics
  • Point of Load Conversions from a 12V or 24V Rail
  • Green Electronics/Appliances
  • Isolated Power Supplies with External Feedback

With its comprehensive protection features, wide input voltage range, and high efficiency, the TPS54060DRCT from Texas Instruments stands out as a reliable and flexible solution for managing DC power supply requirements in a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1643 $52.3935
95+ $1.0906 $103.6070
145+ $1.0537 $152.7865
205+ $0.9800 $200.9000
270+ $0.9432 $254.6640
335+ $0.9064 $303.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess