EN
  • EN
  • DE

TPS54116QRTWRQ1

Part No TPS54116QRTWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 1OUT 24WQFN / 2.95-V to 6-V Input, 4-A Step-Down Converter and 1-A Source/Sink DDR Termination Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Converter, DDR
Voltage - Input 2.95V ~ 6V
Number of Outputs 1
Voltage - Output 0.6V ~ 4.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804360-TPS54116QRTWRQ1
Ultra Librarian 3D Model Ultra Librarian TPS54116QRTWRQ1 CAD Model

Description

Product Overview: TPS54116QRTWRQ1 from Texas Instruments

The TPS54116QRTWRQ1 is a highly integrated power management IC from Texas Instruments, specifically designed to cater to the needs of low-power applications that require efficient power distribution and minimal space utilization. This product is part of TI's automotive-qualified product offerings, ensuring reliability and performance in automotive environments.

Key Features

  • Integrated Solution: The TPS54116QRTWRQ1 combines a 4-A DC/DC converter with an additional 1-A LDO (Low Dropout Regulator) to provide a multi-rail power supply in a single package. This integration simplifies the power design for systems that require multiple voltage rails.
  • Wide Input Voltage Range: With an input voltage range of 2.95V to 6V, the device is flexible for use in various applications, from battery-powered devices to automotive systems that require a stable power supply amidst fluctuating input voltages.
  • Adjustable Output Voltage: The output voltage of the buck converter is adjustable via external resistors, giving designers the flexibility to customize the voltage to match specific circuit requirements.
  • High-Efficiency Operation: The TPS54116QRTWRQ1 is designed for high-efficiency operation, which is critical for battery-powered applications where power conservation is paramount.
  • Thermal and Overcurrent Protection: The device includes a range of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and longevity of the power supply and the system it powers.
  • Automotive Grade: As a Q1 device, the TPS54116QRTWRQ1 meets the rigorous standards required for automotive applications, including stability across temperature variations and resistance to vibration and shock.

Applications

The versatility of the TPS54116QRTWRQ1 makes it suitable for a wide range of applications, particularly in the automotive sector. It is ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics that require reliable and efficient power management. Additionally, its compact size and integrated features make it a good choice for portable electronics and other space-constrained applications.

Quality and Support

As with all Texas Instruments products, the TPS54116QRTWRQ1 is supported by TI's extensive design and technical resources, including application notes, reference designs, and customer support to facilitate smooth integration into end-user applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7189 $52.3134
14+ $7.1540 $100.1560
22+ $6.9304 $152.4688
30+ $6.7069 $201.2070
39+ $6.4833 $252.8487
52+ $5.8126 $302.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,025 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess