EN
  • EN
  • DE

TPS54140DGQ

Part No TPS54140DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 081669-TPS54140DGQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Commercial, Power Management, Imaging, Video & Vision, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TPS54140DGQ CAD Model

Description

Overview of TPS54140DGQ from Texas Instruments

The TPS54140DGQ is a highly-efficient, monolithic synchronous step-down DC/DC converter that belongs to Texas Instruments' extensive portfolio of power management solutions. This versatile component is designed to address a wide range of power supply requirements for various electronic applications, making it an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • Input Voltage Range: The TPS54140DGQ operates over a wide input voltage range from 3.5V to 42V, accommodating a variety of power sources.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.8V to VIN, which is suitable for powering multiple downstream devices.
  • High Efficiency: The device features an integrated 1.5A, 80mOhm high-side MOSFET which, along with its synchronous rectification, ensures high efficiency at light loads and reduces power loss during conversion.
  • Current Mode Control: It employs current mode control for simple external compensation and flexible component selection.
  • Thermal and Overcurrent Protection: TPS54140DGQ is equipped with thermal shutdown and overcurrent protection to safeguard the device and the system under extreme conditions.
  • Reduced EMI: The converter has a frequency spread spectrum feature that minimizes electromagnetic interference, making it easier to meet regulatory requirements.

Package and Temperature Range

Encased in a 10-pin MSOP PowerPAD™ package, the TPS54140DGQ is designed for compact PCB layouts. It operates over a junction temperature range of -40°C to 150°C, ensuring reliability across diverse operating conditions.

Applications

The TPS54140DGQ is suitable for a broad array of applications, including industrial, automotive, and communications equipment. Its robust feature set makes it particularly well-suited for power supplies in sensors, microcontrollers, and low-power processors where efficiency and thermal performance are critical.

With its combination of flexibility, efficiency, and protection features, the TPS54140DGQ from Texas Instruments stands out as a powerful solution for modern power supply design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5017 $51.0102
15+ $6.9757 $104.6355
23+ $6.7577 $155.4271
31+ $6.5398 $202.7338
40+ $6.3218 $252.8720
53+ $5.6678 $300.3934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess