EN
  • EN
  • DE

TPS54140DGQRG4

Part No TPS54140DGQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Series Eco-Mode
Packaging Reel(TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 39V
Current - Output 1.5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Device Package 10-MSOP-PowerPad
Win Source Part Number 220038-TPS54140DGQRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54140DGQRG4 CAD Model

Description

Product Overview: TPS54140DGQRG4

The TPS54140DGQRG4 is a highly efficient, monolithic synchronous step-down DC-DC converter brought to you by Texas Instruments. Designed for a wide range of applications, this power management integrated circuit (IC) is capable of delivering a continuous 1.5 A of output current to loads with input voltage ranging from 3.5 V to 42 V, making it an ideal choice for systems operating from standard 5V, 12V, or 24V rails.

One of the standout features of the TPS54140DGQRG4 is its ability to maintain a high level of efficiency over a wide load range through its use of pulse width modulation (PWM) at moderate to heavy loads and transitioning to pulse frequency modulation (PFM) at light loads. This ensures energy-efficient operation without sacrificing performance, which is crucial for battery-powered and energy-sensitive applications.

The device comes in a compact 10-pin MSOP PowerPAD™ package that is highly suitable for space-constrained applications. The TPS54140DGQRG4 offers a host of protective features to ensure the longevity and reliability of your designs, including overcurrent protection, thermal shutdown, undervoltage lockout, and slow start-up functionality. These features safeguard your system against a variety of common electrical issues that can arise during operation.

With an adjustable switching frequency ranging from 100 kHz to 2.5 MHz, the TPS54140DGQRG4 allows designers to optimize the size and efficiency of their power supply designs. This flexibility in frequency selection can be used to avoid critical system frequencies or to use smaller external components, thereby reducing the overall solution size and cost.

Whether you are designing consumer electronics, automotive systems, industrial controls, or any application that demands a compact, efficient, and reliable power supply solution, the TPS54140DGQRG4 from Texas Instruments is an excellent choice to meet your needs. Its robust design and comprehensive feature set ensure that you can develop high-performance products with confidence.

In summary, the TPS54140DGQRG4 is a versatile, efficient, and reliable step-down converter that exemplifies Texas Instruments' commitment to providing advanced power management solutions for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8528 $51.1680
130+ $0.7988 $103.8440
195+ $0.7718 $150.5010
280+ $0.7179 $201.0120
365+ $0.6909 $252.1785
455+ $0.6639 $302.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,130 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess