EN
  • EN
  • DE
  • IT

TPS54160ADRCR

Part No TPS54160ADRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Eco-Mode™
Package Reel - TR
Family Name TPS54160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36808-6, -296-36808-1, TPS54160ADRCR-ND, -296-36808-1-ND, 296-36808-1, 296-36808-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845741-TPS54160ADRCR
Ultra Librarian 3D Model Ultra Librarian TPS54160ADRCR CAD Model

Description

The TPS54160ADRCR is a versatile and efficient DC-DC converter designed by Texas Instruments, catering to a broad spectrum of power management applications. This advanced step-down regulator is capable of driving a 1.5A load with excellent power efficiency, stability, and accuracy, making it an ideal choice for a variety of electronic devices.

Key Features:

  • Wide Input Range: The TPS54160ADRCR operates over a wide input voltage range from 3.5V to 60V, accommodating a diverse range of power sources and fluctuating voltages, thus ensuring consistent performance across different applications.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage that ranges from 0.8V to VIN, which allows for high flexibility in customizing the output to meet specific circuit requirements.
  • High Efficiency: With an integrated 127mΩ high-side MOSFET, the device ensures high efficiency at light loads with a pulse skipping Eco-mode™, which significantly reduces the operating current during light load conditions.
  • Thermal Protection: The TPS54160ADRCR comes with thermal shutdown protection that prevents damage from overheating, thus enhancing the longevity and reliability of both the regulator and the overall system.

Applications:

The TPS54160ADRCR is designed to suit a wide array of applications, especially where efficient power conversion is critical. It is commonly used in:

  • Industrial Power Supplies
  • Automotive Infotainment and Body Control Modules
  • Communications Equipment
  • Street Lighting and Outdoor Area Lighting

Package and Quality:

The device is available in a compact 10-pin VSON package with an exposed thermal pad for enhanced thermal performance. It is characterized for operation over the free-air temperature range of –40°C to 150°C. The TPS54160ADRCR is RoHS compliant and is designed to meet the rigorous standards set by Texas Instruments for quality and reliability.

Conclusion:

With its robust design, high efficiency, and flexible operating parameters, the TPS54160ADRCR from Texas Instruments stands out as a reliable power management solution for designers looking to optimize their power systems across a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1244 $56.2200
125+ $0.9225 $115.3125
190+ $0.8938 $169.8220
260+ $0.8649 $224.8740
335+ $0.8361 $280.0935
450+ $0.7496 $337.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess