EN
  • EN
  • DE
  • IT

TPS54201DDCR

Part No TPS54201DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.5A SOT-23-5 Thin, TSOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name TPS54201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47676-1, 296-47676-2, 296-47676-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844221-TPS54201DDCR
Ultra Librarian 3D Model Ultra Librarian TPS54201DDCR CAD Model

Description

Product Overview: Texas Instruments TPS54201DDCR

The TPS54201DDCR is a highly efficient, small-sized, step-down (buck) converter from the esteemed semiconductor manufacturer Texas Instruments (TI). This advanced power solution is designed to meet the stringent power requirements of modern portable and space-constrained electronics.

Key Features

  • Wide Input Voltage Range: The TPS54201DDCR operates with an input voltage range of 4.5V to 28V, making it versatile for various applications from industrial to consumer electronics.
  • High-Efficiency Output: It delivers a 2A continuous output current with excellent power efficiency, which is crucial for maximizing battery life in portable devices.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 22V, providing the flexibility needed to power a wide range of components.
  • Integrated Protection Features: The device includes over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.
  • Small Package Size: The TPS54201DDCR comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS54201DDCR is suited for a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and telecom equipment
  • Consumer electronics
  • Industrial controls and automation systems
  • Power supplies for FPGAs, DSPs, and microcontrollers

Design Support

Texas Instruments offers comprehensive design support for the TPS54201DDCR, including detailed datasheets, application notes, and design tools like WEBENCH® Designer. This support helps engineers to rapidly integrate the component into their designs and to optimize the power management system for their specific applications.

Conclusion

With its wide input voltage range, high-efficiency output, and small footprint, the TPS54201DDCR from Texas Instruments is an excellent choice for designers who require a reliable and flexible power management solution. Its integrated protection features and the support provided by TI make this buck converter a robust and user-friendly component for a multitude of electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3824 $51.6240
320+ $0.3138 $100.4160
495+ $0.3040 $150.4800
680+ $0.2942 $200.0560
880+ $0.2844 $250.2720
1,180+ $0.2550 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 385,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess