EN
  • EN
  • DE

TPS54239EDDAR

Part No TPS54239EDDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V to 23V Input, 2-A Synchronous Step-Down SWIFT Converter With Eco-mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, D-CAP2, Eco-Mode
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 23V
Output Voltage 0.76V
Output Voltage MAX 7V
Output Current 2A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1272571-TPS54239EDDAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54239
Introduction Date March 01, 2019
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54239EDDAR CAD Model

Description

The TPS54239EDDAR is a highly efficient synchronous buck regulator from Texas Instruments, designed to provide precise voltage regulation in a compact package. This advanced power solution is ideal for a wide range of applications, including consumer electronics, networking equipment, and industrial systems.

Key Features

  • Input Voltage Range: The TPS54239EDDAR operates over a wide input voltage range of 4.5V to 28V, making it versatile for various power supply scenarios.
  • Output Voltage: It delivers an adjustable output voltage from 0.76V to 90% of Vin, which can be precisely set with external resistors.
  • High Efficiency: With integrated low R<sub>DS(on) MOSFETs, it achieves high efficiency, which minimizes power loss and heat generation.
  • Current Capability: The device offers up to 2A of continuous output current, ensuring reliable performance for high-demand applications.
  • Frequency Synchronization: It features a switching frequency that is programmable from 300kHz to 2MHz and can be synchronized to an external clock to reduce electromagnetic interference (EMI).
  • Thermal Management: Enhanced thermal performance is achieved through the use of a thermally enhanced 8-Pin SO PowerPAD™ package.
  • Protection Features: The TPS54239EDDAR includes cycle-by-cycle current limit, overvoltage protection, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The versatility of the TPS54239EDDAR makes it suitable for a diverse array of applications, including:

  • Point of Load (POL) power supplies
  • Aftermarket automotive accessories
  • Portable and battery-powered equipment
  • Networking and telecom infrastructure
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS54239EDDAR is no exception. With its robust design and comprehensive protection features, this regulator is engineered to meet the stringent requirements of modern electronic systems.

Easy Integration

Designers will appreciate the ease of integration offered by the TPS54239EDDAR. Its compact size, coupled with minimal external component requirements, simplifies the design and reduces time to market for a wide range of power supply applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7438 $52.0660
145+ $0.6968 $101.0360
225+ $0.6732 $151.4700
320+ $0.6262 $200.3840
415+ $0.6026 $250.0790
520+ $0.5791 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,370 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess