The TPS5423DR is a state-of-the-art step-down (buck) regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient IC is ideal for a wide range of power supply applications where a lower voltage is required from a higher voltage source.
Key Features
- Output Voltage Range: The TPS5423DR offers an adjustable output voltage range that can be set from 1.22V to 20V, catering to a variety of design requirements.
- High Efficiency: With its innovative design, this regulator maintains high efficiency across a wide load range, making it suitable for battery-powered and energy-sensitive applications.
- Load Current: It is capable of delivering up to 2A of continuous output current, ensuring reliable performance for medium-power applications.
- Thermal Shutdown: Integrated thermal shutdown protection safeguards the IC from overheating, enhancing system reliability and longevity.
- Frequency Synchronization: The TPS5423DR features frequency synchronization to an external clock, which minimizes interference with other components in the system.
- Package Type: This device comes in a compact SOIC-8 package, which is ideal for space-constrained applications.
Applications
The TPS5423DR is versatile and can be used in a range of applications, including:
- Consumer Electronics
- Networking Equipment
- Point-of-Load Conversions
- Industrial Systems
- Portable Devices
Quality and Support
TI is known for its commitment to quality, and the TPS5423DR is no exception. It is designed to meet the rigorous standards of industrial and commercial applications. Additionally, TI provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes, ensuring engineers have the resources they need to successfully integrate this regulator into their designs.
For detailed specifications and application guidance, visit the Texas Instruments website or contact their support team.