EN
  • EN
  • DE
  • IT

TPS54260MDGQTEP

Part No TPS54260MDGQTEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 10MOSP / Conv DC-DC 3.5V to 60V Synchronous Step Down Single-Out 0.8V to 58V 2.5A 10-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 60V
Output Voltage 0.8V
Output Voltage MAX 60V
Output Current 2.5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 797968-TPS54260MDGQTEP
Popularity Medium
Supply and Demand Status Balance
Family Name TPS54260-EP
Introduction Date April 29, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54260MDGQTEP CAD Model

Description

The TPS54260MDGQTEP is a robust, highly-efficient, step-down converter designed and manufactured by Texas Instruments, targeted for applications in demanding environments. This voltage regulator is part of Texas Instruments' Enhanced Product (EP) lineup, which ensures it is optimized for performance in mission-critical systems, including industrial, automotive, and military applications.

Key Features:

  • Wide Input Range: The device can operate with an input voltage range from 3.5V to 60V, making it suitable for a variety of power supply configurations and ensuring reliability across diverse input conditions.
  • High Efficiency: With an integrated 2.5A, 200mΩ MOSFET, the TPS54260MDGQTEP offers high efficiency at a range of output currents, reducing thermal stress and improving system longevity.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.5 MHz, allowing designers to optimize the regulator for efficiency or component size depending on the application requirements.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and current limit features, providing enhanced protection for sensitive electronic components in the event of abnormal operating conditions.
  • EP Quality Level: As a part of the EP portfolio, the TPS54260MDGQTEP is characterized for operation over an extended temperature range and is subjected to additional testing and qualification processes to ensure performance in harsh environments.

Applications:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Telecommunications equipment
  • Power supplies for FPGAs, DSPs, and microcontrollers

The TPS54260MDGQTEP is presented in a thermally-enhanced, 10-pin VQFN package, offering a compact solution with excellent power dissipation characteristics. With its combination of features, rugged design, and Texas Instruments' commitment to quality, this voltage regulator is an ideal choice for ensuring stable and reliable power in systems where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5703 $62.8515
11+ $10.3141 $113.4551
17+ $9.9919 $169.8623
24+ $9.6695 $232.0680
30+ $9.3472 $280.4160
41+ $8.3803 $343.5923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess