EN
  • EN
  • DE

TPS54295PWP

Part No TPS54295PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2A Dual Channel Synchronous Step-Down Switcher with Integrated FET ( SWIFT™) | IC REG BUCK ADJ 2A DL 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.76V
Maximum Output Voltage 7V
Output Current 2A
Switching Frequency 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS54295
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272582-TPS54295PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54295PWP CAD Model

Description

The TPS54295PWP is a high-performance, dual-output, synchronous step-down switcher regulator from the renowned manufacturer Texas Instruments. Designed with advanced process technology, this device offers efficient power management solutions for a wide range of applications, including consumer electronics, networking, and industrial systems.

Key Features

  • Input Voltage Range: The TPS54295PWP operates over a wide input voltage range from 4.5V to 18V, making it suitable for various power supply configurations.
  • Dual Output Channels: The device features two PWM-controlled output channels with a 2.95A and 2.5A current capability, respectively. This dual-channel design allows for versatile power distribution within a system.
  • Synchronous Buck Converter: As a synchronous buck converter, the TPS54295PWP integrates low RDS(on) MOSFETs, which provide high efficiency and reduce the need for external components.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 2.2MHz via an external resistor, allowing flexibility in optimizing performance for specific applications.
  • Thermal Protection: Built-in thermal shutdown and over-temperature protection safeguard the device and the system from excessive heat and potential damage.
  • Power Good Output: The Power Good (PG) output offers real-time feedback on the regulator's status, enabling system monitoring and additional control.

Package and Reliability

The TPS54295PWP is housed in a 16-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. This compact form factor is ideal for space-constrained applications while maintaining robustness and reliability.

Applications

This versatile regulator is adept at powering complex digital systems that require stable and efficient voltage supplies. It is particularly well-suited for:

  • Point of Load (POL) power supplies
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Portable and battery-powered devices
  • Industrial control systems

With its advanced feature set and proven reliability, the TPS54295PWP from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1410 $50.2560
39+ $2.5772 $100.5108
61+ $2.4967 $152.2987
83+ $2.4162 $200.5446
108+ $2.3356 $252.2448
144+ $2.0940 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess