EN
  • EN
  • DE

TPS54310PWPRG4

Part No TPS54310PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 6V Synchronous Step Down Single-Out 0.9V to 3.3V 3A 20-Pin HTSSOP EP T/R / IC REG BUCK ADJ 3A SYNC 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.891V
Maximum Output Voltage 3.3V
Output Current 3A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 055630-TPS54310PWPRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS54310
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54310PWPRG4 CAD Model

Description

The TPS54310PWPRG4 is a highly integrated and efficient synchronous buck regulator designed by Texas Instruments, a leading manufacturer in the semiconductor industry. This advanced power solution is ideal for a wide range of applications, from computing and networking to consumer electronics and industrial systems. With its compact PowerPAD™ thermally enhanced package, the TPS54310PWPRG4 ensures excellent thermal performance and space-saving on the PCB.

Key Features:

  • Output Voltage Range: The TPS54310PWPRG4 offers an adjustable output voltage range from 0.9V to 3.3V, allowing for flexibility in various applications.
  • High Efficiency: With an efficiency of up to 95%, this regulator minimizes power loss and heat generation, making it suitable for energy-sensitive designs.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs reduces external component count, simplifying the design and reducing overall system cost.
  • Wide Input Voltage Range: This device can operate with an input voltage range of 3.3V to 6V, accommodating a variety of power sources.
  • Output Current: Capable of delivering up to 3A of continuous output current, the TPS54310PWPRG4 can power a broad range of loads.
  • Thermal Shutdown: Built-in thermal shutdown protection enhances the reliability and longevity of the product by preventing overheating.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock to reduce RF interference in sensitive applications.

Applications:

  • Low Voltage, High-Density Power Systems
  • Networking and Telecommunications Equipment
  • Consumer Electronics
  • Industrial and Medical Equipment

The TPS54310PWPRG4 is a testament to Texas Instruments' commitment to providing innovative power management solutions. It is designed to meet the stringent requirements of modern electronic systems, offering precision, reliability, and efficiency. The integration of advanced features in a compact package makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess