EN
  • EN
  • DE

TPS54328DRCR

Part No TPS54328DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 7V
Output Current 3A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112010-TPS54328DRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54328DRCR CAD Model

Description

The TPS54328DRCR is a highly efficient synchronous step-down DC/DC converter from Texas Instruments, designed to provide a compact and reliable power management solution for a wide range of applications. This device is capable of delivering up to 3A of continuous output current with an input voltage range of 4.5V to 18V, making it versatile for both industrial and consumer electronics.

Key Features

  • High Efficiency: With its advanced MOSFET technology, the TPS54328DRCR offers high efficiency over a wide load range, which is critical for energy-saving applications.
  • Adjustable Switching Frequency: The switching frequency of the TPS54328DRCR is programmable from 300kHz to 2.5MHz, allowing designers to optimize for efficiency or component size.
  • Integrated Protection Features: This device includes a range of built-in protective features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing system reliability.
  • Eco-mode™: Texas Instruments' Eco-mode™ implementation allows the TPS54328DRCR to operate with reduced switching losses at light loads, improving efficiency and reducing power consumption.
  • Small Footprint: Housed in a small 10-pin VSON package, the TPS54328DRCR is ideal for space-constrained applications.

Applications

The TPS54328DRCR is suitable for a variety of applications, including:

  • Consumer Electronics
  • Networking and Telecommunication Equipment
  • Point-of-Load Conversions
  • Industrial and Automotive Electronics

Technical Specifications

Parameter Value Output Current 3A Input Voltage Range 4.5V to 18V Switching Frequency 300kHz to 2.5MHz Package Type 10-pin VSON

Conclusion

The TPS54328DRCR from Texas Instruments is an excellent choice for designers looking to implement a highly efficient, compact, and robust power management solution in their electronic designs. Its broad input voltage range, high output current capability, and comprehensive suite of protection features make it a versatile component suitable for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9542 $52.4810
130+ $0.7830 $101.7900
200+ $0.7585 $151.7000
275+ $0.7340 $201.8500
355+ $0.7096 $251.9080
475+ $0.6362 $302.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,859 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess