EN
  • EN
  • DE

TPS54334DDAR

Part No TPS54334DDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 8SOPWR / Synchronous Step-Down Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Maximum Input Voltage 28V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 24V
Current - Output 3A
Frequency - Switching 570kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800870-TPS54334DDAR
Ultra Librarian 3D Model Ultra Librarian TPS54334DDAR CAD Model

Description

The TPS54334DDAR is a highly efficient synchronous step-down DC/DC converter designed and manufactured by Texas Instruments. This advanced power solution is capable of delivering up to 3A of continuous output current with an input voltage range of 4.5V to 28V, making it versatile for a broad range of applications.

Equipped with TI's Eco-mode™, the TPS54334DDAR offers high efficiency at light loads, resulting in reduced power consumption and extended battery life in portable devices. The switching frequency is programmable from 200kHz to 2.2MHz, allowing designers to optimize performance for specific applications and to use smaller, more cost-effective external components.

With a wide range of built-in protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, the TPS54334DDAR ensures reliable operation under various conditions. The device also features an adjustable soft start, which limits inrush current and provides a controlled voltage ramp-up, which is critical for preventing damage to sensitive electronic components.

The TPS54334DDAR comes in a compact 8-pin SO PowerPAD™ package, which is designed for efficient heat dissipation. Its small footprint makes it an excellent choice for space-constrained applications such as networking, telecommunications, and industrial systems.

Key features of the TPS54334DDAR include:

  • 3A Continuous Output Current
  • 4.5V to 28V Input Voltage Range
  • Adjustable Switching Frequency (200kHz to 2.2MHz)
  • High Efficiency with Eco-mode™
  • Adjustable Soft Start
  • Built-in Overcurrent, Overvoltage, and Thermal Protection
  • Compact 8-Pin SO PowerPAD™ Package

Whether you are designing power supplies for consumer electronics, industrial systems, or networking hardware, the TPS54334DDAR offers the performance, reliability, and versatility needed to meet your power management requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8691 $52.1460
145+ $0.7131 $103.3995
220+ $0.6908 $151.9760
300+ $0.6686 $200.5800
390+ $0.6463 $252.0570
520+ $0.5794 $301.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,770 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess