EN
  • EN
  • DE

TPS54340BQDDAQ1

Part No TPS54340BQDDAQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 8SOPWR  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, Eco-Mode™
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 41.1V
Current - Output 3.5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS54340
Other Names 2156-TPS54340BQDDAQ1,TEXTISTPS54340BQDDAQ1,296-50101,TPS54340BQDDAQ1
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249710-TPS54340BQDDAQ1
Ultra Librarian 3D Model Ultra Librarian TPS54340BQDDAQ1 CAD Model

Description

The TPS54340BQDDAQ1 is a highly efficient, monolithic synchronous buck converter designed and manufactured by Texas Instruments. This robust power management IC is particularly suited for automotive applications, given its wide input voltage range and its ability to withstand the harsh conditions typically found in automotive environments.

Key Features

  • Input Voltage Range: The device operates from a 3.5V to 42V input, making it versatile for various automotive power systems.
  • Output Current: The TPS54340BQDDAQ1 can deliver up to 3.5A of continuous output current, ensuring reliable performance for a range of applications.
  • High Efficiency: With an integrated 128mΩ high-side MOSFET, the converter achieves up to 95% efficiency, which is critical for reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.5MHz, allowing designers to optimize component size and efficiency.
  • Thermal Protection: The device includes thermal shutdown protection, enhancing the safety and reliability of the system under extreme conditions.
  • EMI Compliance: The TPS54340BQDDAQ1 is designed to meet the CISPR 25 Class 5 radiated emissions standard, minimizing electromagnetic interference in sensitive automotive applications.

Applications

With its rugged design and versatile features, the TPS54340BQDDAQ1 is ideal for a wide range of automotive applications, including infotainment systems, GPS navigation, ADAS (Advanced Driver-Assistance Systems), and LED lighting. Its ability to operate efficiently across a broad temperature range further ensures its suitability for the demanding requirements of the automotive industry.

Quality and Reliability

As a product designed for automotive use, the TPS54340BQDDAQ1 meets the stringent AEC-Q100 Grade 1 standard, ensuring high reliability over its operational lifespan. It is also provided in a compact 6.50 mm × 4.40 mm SON package, which is highly valued for space-constrained applications.

Overall, the TPS54340BQDDAQ1 from Texas Instruments stands out as a high-performance, reliable solution for power conversion in modern vehicles, reflecting the company's commitment to quality and innovation in the automotive sector.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3932 $52.7184
28+ $3.6046 $100.9288
43+ $3.4920 $150.1560
60+ $3.3794 $202.7640
77+ $3.2667 $251.5359
103+ $2.9288 $301.6664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess