EN
  • EN
  • DE

LMR34206FSC3RNXTQ1

Part No LMR34206FSC3RNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR34206
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR34206FSC3RNXTQ1CT,296-LMR34206FSC3RNXTQ1TR,296-LMR34206FSC3RNXTQ1DKR
Standard Package 250
Win Source Part Number 1317742-LMR34206FSC3RNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR34206FSC3RNXTQ1 CAD Model

Description

The LMR34206FSC3RNXTQ1 from Texas Instruments is a highly efficient, small form-factor, automotive-grade step-down (buck) converter. This advanced power solution is designed to meet the rigorous standards of the automotive industry, making it suitable for powering a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4.2V to 42V input voltage range, accommodating a variety of battery voltages and transient conditions, ensuring consistent performance in a vehicle's fluctuating electrical environment.
  • High-Efficiency Output: With an output current capability of up to 2A, the LMR34206FSC3RNXTQ1 provides efficient power conversion, which is essential for minimizing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The converter features an adjustable switching frequency from 400kHz to 2.2MHz, allowing designers to optimize the size of external components and improve efficiency.
  • Thermal Management: Enhanced thermal performance is achieved through a thermally enhanced 3.5mm x 3.5mm WSON package, ensuring the device operates reliably over its full temperature range.
  • Protection Features: The LMR34206FSC3RNXTQ1 includes a range of protection features such as cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO), safeguarding the system from various fault conditions.

Applications:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Telematics
  • Power Supplies for Car Audio Systems
  • Automotive Lighting

The LMR34206FSC3RNXTQ1 is a robust and versatile power management solution, designed to withstand the harsh conditions of automotive environments while providing a compact and efficient power conversion. Its advanced features and protections make it an ideal choice for designers looking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7686 $52.7604
33+ $3.0922 $102.0426
51+ $2.9955 $152.7705
69+ $2.8989 $200.0241
90+ $2.8023 $252.2070
120+ $2.5124 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,719 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess