EN
  • EN
  • DE
  • IT

TPS54350PWR

Part No TPS54350PWR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707890-TPS54350PWR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54350PWR CAD Model

Description

Product Overview: TPS54350PWR from Texas Instruments

The TPS54350PWR is a high-performance, adjustable, non-synchronous buck converter integrated circuit designed by Texas Instruments. This powerful component is well-suited for a wide range of applications that require efficient voltage regulation, including industrial systems, consumer electronics, and telecommunications equipment.

Key Features:

  • Output Voltage Range: The TPS54350PWR offers an adjustable output voltage range from 0.891 V to 20 V, which allows for high flexibility in various application requirements.
  • Input Voltage Range: It operates with an input voltage range of 4.5 V to 20 V, making it compatible with a variety of power sources and systems.
  • High Efficiency: With an efficiency of up to 95%, this buck converter ensures minimal power loss during operation, leading to energy savings and reduced thermal footprint.
  • Output Current: It can deliver up to 3 A of continuous output current, providing sufficient power for a range of electronic devices.
  • Thermal Protection: The TPS54350PWR comes with built-in thermal shutdown protection that safeguards the device against overheating.
  • Frequency Synchronization: The converter features frequency synchronization to an external clock, which reduces electromagnetic interference (EMI) and allows for a cleaner power supply.
  • Integrated Switch: It includes an integrated 70 mΩ high-side MOSFET switch, which simplifies the design and reduces external component count.

Package and Quality:

The TPS54350PWR is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which ensures excellent thermal performance and a compact footprint on the printed circuit board (PCB). Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Applications:

Ideal for a range of applications, the TPS54350PWR is commonly used in distributed power systems, point-of-load conversions, and other electronics that require efficient power management solutions. Its versatility and high efficiency make it an essential component for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $5.0147
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess