EN
  • EN
  • DE
  • IT

TPS54352PWPR

Part No TPS54352PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 3A SYNC 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 3A
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 137360-TPS54352PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54352PWPR CAD Model

Description

Product Overview: TPS54352PWPR from Texas Instruments

The TPS54352PWPR is a highly efficient, synchronous buck converter designed by Texas Instruments for advanced power management in a wide array of electronic applications. This versatile power solution is optimized for performance, providing a compact, reliable, and energy-efficient power conversion for modern electronics.

Key Features

  • Output Voltage Range: The TPS54352PWPR offers an adjustable output voltage range from 0.891 V to 20 V, which allows for great flexibility in powering various circuits and components.
  • High Efficiency: With an integrated synchronous rectifier, this buck converter achieves high efficiency, reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: It supports a broad input voltage range of 4.5 V to 28 V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.
  • Switching Frequency: The device operates at a fixed switching frequency of 370 kHz, which helps in optimizing the size of external components and reducing noise in sensitive applications.
  • Thermal and Overcurrent Protection: The TPS54352PWPR includes thermal shutdown and overcurrent protection features to safeguard the system against excessive temperatures and current overloads.
  • Package: It is available in a 16-pin HTSSOP package with PowerPAD™, which offers enhanced thermal performance and a compact footprint for space-constrained applications.

Applications

The TPS54352PWPR is suitable for a variety of applications where efficient power conversion is critical. It is commonly used in:

  • Consumer Electronics
  • Networking and Telecommunication Systems
  • Industrial Controls
  • Point of Load (POL) Power Supplies
  • Portable Devices

Conclusion

The TPS54352PWPR from Texas Instruments is a robust and efficient solution for modern power supply requirements. Its combination of adjustable output, high efficiency, wide input range, and protection features make it an ideal choice for designers looking to optimize their power management systems. Whether for consumer electronics or industrial applications, the TPS54352PWPR provides the performance and reliability that designers need to create sophisticated electronic products.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5881 $52.7048
19+ $5.4057 $102.7083
29+ $5.2367 $151.8643
40+ $5.0678 $202.7120
52+ $4.8989 $254.7428
69+ $4.3921 $303.0549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess