EN
  • EN
  • DE

TPS54360QDDAQ1

Part No TPS54360QDDAQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 8SOPWR  /  Buck, Split Rail Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, Eco-Mode™
Package Tube
Product Status Not For New Designs
Function Step-Down
Output Configuration Positive
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 58.8V
Current - Output 3.5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS54360
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTPS54360QDDAQ1,296-46547-5,TPS54360QDDAQ1-ND,2156-TPS54360QDDAQ1
Standard Package 75
Win Source Part Number 1000717-TPS54360QDDAQ1
Ultra Librarian 3D Model Ultra Librarian TPS54360QDDAQ1 CAD Model

Description

TPS54360QDDAQ1 - Texas Instruments

The TPS54360QDDAQ1 is a highly efficient, monolithic synchronous buck regulator from Texas Instruments, designed to provide a comprehensive power management solution for a wide range of automotive and industrial applications. This component is notable for its robust design that conforms to the stringent quality standards required for automotive qualifications, ensuring reliability and performance under the rigorous conditions typical of automotive environments.

Key Features:

  • Wide Input Voltage Range: The TPS54360QDDAQ1 supports a broad input voltage range from 3.5V to 60V, making it versatile for various systems that experience wide voltage fluctuations, such as automotive power rails.
  • High-Efficiency: With an integrated 3.5A, 90mΩ high-side MOSFET, the device provides high efficiency at a wide range of loads. This efficiency reduces thermal stress and enhances system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.5 MHz, allowing designers to optimize the balance between efficiency and external component size.
  • Thermal Shutdown Protection: The TPS54360QDDAQ1 includes a thermal shutdown feature that protects the device from overheating, contributing to the safety and longevity of the end application.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which can be critical in reducing electromagnetic interference (EMI) in noise-sensitive applications.

Applications:

The device is well-suited for a range of applications within the automotive sector, including infotainment systems, navigation, ADAS (Advanced Driver Assistance Systems), and LED lighting. Furthermore, its rugged design makes it an excellent choice for industrial applications such as power supplies and automation systems.

Quality and Reliability:

As part of Texas Instruments' commitment to quality, the TPS54360QDDAQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards. The device is also supported by Texas Instruments' comprehensive technical documentation and design resources, assisting engineers in integrating this regulator into their designs with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3490 $52.1880
29+ $3.5685 $103.4865
44+ $3.4569 $152.1036
60+ $3.3454 $200.7240
78+ $3.2339 $252.2442
104+ $2.8994 $301.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess