EN
  • EN
  • DE

TPS54372PWPR

Part No TPS54372PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SYNC PWM CONVERTER 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 3 V to 6 V
Number of Outputs 1
Output Voltage 0.2 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034124-TPS54372PWPR
Family Name TPS54372
Introduction Date February 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54372PWPR CAD Model

Description

Product Overview: TPS54372PWPR by Texas Instruments

The TPS54372PWPR is a high-performance, adaptive on-time D-CAP™ mode synchronous buck converter designed by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to provide efficient, reliable power conversion in a variety of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Input Voltage Range: The TPS54372PWPR operates with an input voltage range from 4.5V to 18V, making it versatile for various system voltages.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.891V to 5.5V with a high level of precision, catering to the needs of low-voltage power rails.
  • High Efficiency: With its adaptive on-time control D-CAP™ mode, the converter achieves high efficiency over a wide output current range, which is critical for reducing power loss and heat dissipation in electronic systems.
  • Fast Transient Response: The TPS54372PWPR's control method allows for a very fast transient response, ensuring stable operation during sudden load changes.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and simplifies design by reducing the number of external components required.
  • Thermal and Overcurrent Protection: It incorporates built-in thermal shutdown and overcurrent protection features to safeguard the IC and connected components from potential damage due to abnormal operating conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2MHz, allowing designers to optimize performance for specific applications and manage electromagnetic interference (EMI).
  • Power Good (PG) Output: The TPS54372PWPR includes a PG flag that indicates when the output voltage is within a nominal range, providing a reliable power-up sequencing for processors and other ICs.

Package and Availability

The TPS54372PWPR comes in a 14-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Texas Instruments supports this product with comprehensive technical documentation, design resources, and tools to assist in the development and implementation of power solutions using the TPS54372PWPR.

For detailed specifications, application notes, and evaluation modules, designers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess