EN
  • EN
  • DE

TPS23753PW

Part No TPS23753PW
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3-2005 POE 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 13W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 580μA
Temperature Range - Operating -40°C to 125°C
Case / Package 14-TSSOP
Win Source Part Number 081614-TPS23753PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS23753PW CAD Model

Description

Product Overview: TPS23753PW by Texas Instruments

The TPS23753PW is a versatile and highly integrated Power over Ethernet (PoE) controller developed by Texas Instruments. This advanced component is specifically designed to facilitate the implementation of Power Sourcing Equipment (PSE) in accordance with the IEEE 802.3af standard. The TPS23753PW combines a PoE interface with a DC-DC controller, enabling it to power up Ethernet devices directly through the network cable, thus eliminating the need for additional power supplies.

Key Features:

  • Integrated PoE Interface: The TPS23753PW integrates the necessary protocols and signaling to communicate with Powered Devices (PDs) ensuring safe and reliable power delivery over Ethernet cabling.
  • DC-DC Controller: The device includes a flexible DC-DC controller compatible with a variety of topologies such as flyback, forward, or buck-boost converters, providing design versatility.
  • Advanced Protection: It incorporates numerous protection features, including over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the safety and reliability of the power delivery system.
  • Enhanced Thermal Performance: The TPS23753PW is available in a 20-pin TSSOP (PW) package, which offers excellent thermal performance, ensuring stable operation in diverse environments.
  • IEEE 802.3af Compliant: This device fully complies with the IEEE 802.3af standard for PoE, allowing for a maximum power delivery of 15.4W per port, suitable for a wide range of applications.

Applications:

The TPS23753PW is ideal for a multitude of applications that require PoE capabilities. It is commonly used in:

  • Network Cameras and Security Systems
  • Wireless Access Points
  • VoIP Phones
  • Point of Sale (POS) Terminals
  • Industrial Controls

With its robust feature set and compliance with the PoE standard, the TPS23753PW from Texas Instruments is a crucial component for designers and engineers looking to create efficient and reliable PSE solutions. Its integration of a PoE interface and a DC-DC controller into a single package makes it a compact and cost-effective choice for powering Ethernet devices.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2438 $51.9008
33+ $3.0385 $100.2705
52+ $2.9359 $152.6668
74+ $2.7306 $202.0644
96+ $2.6279 $252.2784
119+ $2.5253 $300.5107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess