EN
  • EN
  • DE
  • IT

TPS543B20RVFT

Part No TPS543B20RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25A 40LQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SWIFTâ„¢
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 19V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 25A
Frequency - Switching 300kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 40-LFQFN Exposed Pad
Supplier Device Package 40-LQFN-CLIP (7x5)
Base Product Number TPS543
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352560-TPS543B20RVFT
Ultra Librarian 3D Model Ultra Librarian TPS543B20RVFT CAD Model

Description

Introducing the TPS543B20RVFT from Texas Instruments

The TPS543B20RVFT is a state-of-the-art, integrated synchronous buck converter from the renowned electronics manufacturer, Texas Instruments (TI). This advanced power solution is designed to cater to a wide range of applications requiring efficient voltage regulation, including but not limited to, servers, telecommunications, networking equipment, and industrial systems.

At the heart of the TPS543B20RVFT is TI's innovative DCAP3 control mode, which provides a fast transient response, making it an excellent choice for powering high-performance digital cores that require a stable and swift supply of power. This feature also simplifies external component selection and circuit design, thanks to its inherent stability and the absence of a need for external compensation.

With an input voltage range of 4.5V to 18V, this versatile converter supports a wide array of power sources, making it suitable for diverse system architectures. The output voltage is adjustable from 0.6V to 5.5V, providing the flexibility needed to power different ICs and peripherals with varying voltage requirements.

The TPS543B20RVFT boasts an impressive integrated high- and low-side MOSFET, which not only reduces the bill of materials but also enhances power density by minimizing the footprint on the PCB. The converter operates at high efficiency, which is crucial for systems where thermal management and energy conservation are of paramount importance.

Additional features of the TPS543B20RVFT include monotonic startup into pre-biased loads, power good output for sequencing, adjustable soft start, and overcurrent protection. These features ensure safe and reliable operation under various conditions, safeguarding both the power converter and the system it powers.

For ease of use, TI provides comprehensive support for the TPS543B20RVFT, including detailed datasheets, application notes, and an array of design tools. Designers can take advantage of the WEBENCH® Designer tool to quickly create custom power designs that meet their specific requirements.

Overall, the TPS543B20RVFT from Texas Instruments is a robust, efficient, and flexible power management solution that meets the demands of modern electronic systems, ensuring consistent performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3457 $56.4941
32+ $3.5657 $114.1024
49+ $3.4543 $169.2607
68+ $3.3429 $227.3172
87+ $3.2314 $281.1318
116+ $2.8972 $336.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess