EN
  • EN
  • DE
  • IT

INA819IDR

Part No INA819IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC  /  Instrumentation Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.9V/µs
-3db Bandwidth 2 MHz
Current - Input Bias 150 pA
Voltage - Input Offset 10 µV
Current - Supply 350µA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number INA819
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA819IDRTR
Standard Package 2,500
Win Source Part Number 1193142-INA819IDR
Ultra Librarian 3D Model Ultra Librarian INA819IDR CAD Model

Description

Product Overview: Texas Instruments INA819IDR

The INA819IDR is a precision, low-power, zero-drift instrumentation amplifier from Texas Instruments (TI) designed to offer a perfect blend of accuracy and simplicity in signal amplification applications. This high-performance amplifier is ideal for small-signal measurements in a wide range of environments, making it a versatile choice for professional electronics designers.

With its zero-drift architecture, the INA819 provides a stable output offset voltage over time and temperature, which is crucial for high-precision applications. The device operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply, allowing it to be used in diverse power environments.

The INA819IDR boasts an excellent common-mode rejection ratio (CMRR) of 144 dB (typical) at G=1, which is essential for reducing noise and interference from unwanted signals. Its input bias current is extremely low, typically 50 pA, minimizing errors in applications with high source impedances.

Another feature of this instrumentation amplifier is its high linearity, with a nonlinearity specification of only 10 ppm (typical). This ensures that the output accurately follows the input signal without introducing significant distortion, which is particularly important in precision measurement systems.

The INA819IDR comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Its robust design includes over-temperature and electromagnetic interference (EMI) protection, ensuring reliable performance even in harsh industrial environments.

Applications for the INA819IDR are diverse and include medical instrumentation, industrial process controls, precision data acquisition, and battery-powered devices. Its combination of high accuracy, low power consumption, and stability under varying conditions makes it an excellent choice for engineers and designers looking for a reliable solution to amplify low-level signals in their circuits.

Overall, the Texas Instruments INA819IDR instrumentation amplifier is a high-quality component that offers industry-leading performance for applications requiring precise signal conditioning.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Texas Instruments
IC OPAMP AUDIO 12MHZ 8SOIC
Lowest to $0.0925
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6977 $59.1632
33+ $3.4637 $114.3021
51+ $3.3467 $170.6817
72+ $3.1127 $224.1144
94+ $2.9957 $281.5958
117+ $2.8786 $336.7962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess