Product Overview: TPS543C20ARVFR from Texas Instruments
The TPS543C20ARVFR is a state-of-the-art voltage regulator module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the SWIFT™ family of converters that feature integrated power solutions and are engineered to deliver high performance with reliability for a wide range of applications.
Key Features
- High Efficiency: The TPS543C20ARVFR boasts high efficiency that minimizes power loss, making it an ideal solution for power-sensitive applications.
- Advanced Control: It utilizes a D-CAP3™ control mode that provides a fast transient response, which is critical for performance-demanding applications.
- Integrated Power Stages: The device includes high- and low-side MOSFETs, which simplifies design and reduces external component count.
- Adjustable Switching Frequency: With a wide range of adjustable switching frequencies from 400 kHz to 1.5 MHz, designers can optimize the solution for size, efficiency, and output performance.
- Thermal Management: Excellent thermal performance ensures reliability and longevity, even in environments with elevated temperatures.
Applications
The TPS543C20ARVFR is versatile and can be used in various applications, including but not limited to:
- Telecommunications equipment
- Networking servers and storage systems
- Industrial power supplies
- Point-of-load solutions for FPGAs, DSPs, and ASICs
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 17V
Output Voltage Range
0.5V to 5.5V
Output Current
Up to 20A
Package
40-Pin VQFN
Operating Temperature
-40°C to 85°C
With its robust design, the TPS543C20ARVFR from Texas Instruments is a perfect choice for engineers looking for a compact, efficient, and reliable power management solution.