EN
  • EN
  • DE

TPS54418RTER

Part No TPS54418RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 16TQFN / Conv DC-DC 2.95V to 6V Synchronous Step Down Single-Out 0.8V to 4.5V 4A 16-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.803V
Maximum Output Voltage 4.5V
Output Current 4A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 034128-TPS54418RTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS54418
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin China, Malaysia, Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54418RTER CAD Model

Description

The TPS54418RTER is a highly efficient, synchronous buck regulator from Texas Instruments, designed for use in various applications, including but not limited to, active power management for multi-core processors, telecommunications, networking, and video equipment. This advanced power solution integrates a range of features to ensure reliable and efficient power conversion.

Key Features:

  • Input Voltage Range: The device operates from an input voltage range of 4.5V to 18V, making it versatile for both intermediate bus voltage applications and direct-from-battery power conversions.
  • Adjustable Output Voltage: The output voltage of the TPS54418RTER can be adjusted from 0.76V to 5.5V, allowing for a wide range of uses across different voltage requirements.
  • High Efficiency: With integrated MOSFETs, the regulator achieves high efficiency, which is critical for maintaining low power dissipation and thermal performance in tightly packed PCB layouts.
  • Small Footprint: Housed in a compact 16-pin QFN package (RTE), the device minimizes space on the PCB, an essential factor for modern, space-constrained electronic designs.
  • Eco-mode™: The TPS54418RTER features TI's Eco-mode™, which reduces quiescent current and improves light-load efficiency, making it an environmentally friendly choice.

Performance and Protection:

With a switching frequency range of 200 kHz to 2.2 MHz, the TPS54418RTER allows for flexibility in component selection, enabling designers to optimize for efficiency or component size. It also includes a host of protective features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure the longevity and reliability of the application it powers.

Applications:

The versatility of the TPS54418RTER extends to a broad spectrum of applications. It is particularly well-suited for powering FPGA, ASIC, and DSP cores that require a stable and efficient power supply. Its performance and small size make it an excellent choice for portable and space-constrained applications, as well as for complex digital systems that demand a reliable power management solution.

Product Code: TPS54418RTER

Manufacturer: Texas Instruments

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3399 $53.5960
95+ $1.0995 $104.4525
145+ $1.0651 $154.4395
195+ $1.0307 $200.9865
255+ $0.9964 $254.0820
340+ $0.8933 $303.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess