EN
  • EN
  • DE

TPS54494RSAR

Part No TPS54494RSAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A/2A DL 16QFN / Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 4A, 2A 16-VQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.76V
Voltage - Output (Max) 7V
Current - Output 4A, 2A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number TPS54494
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40799-6,2156-TPS54494RSAR,296-40799-2,296-40799-1,-296-40799-1-ND,TEXTISTPS54494RSAR,TPS54494RSAR-ND
Standard Package 3,000
Win Source Part Number 1317753-TPS54494RSAR
Ultra Librarian 3D Model Ultra Librarian TPS54494RSAR CAD Model

Description

Product Overview: TPS54494RSAR from Texas Instruments

The TPS54494RSAR is a highly efficient, synchronous buck converter designed by Texas Instruments for precision power regulation in various electronic applications. This advanced power solution is ideal for systems that require a low output voltage and high output current, such as data communication, telecommunication, and industrial systems.

Key Features

  • Input Voltage Range: The TPS54494RSAR operates with an input voltage range of 4.5V to 18V, making it versatile for a broad spectrum of power sources.
  • Output Current: It can deliver up to 4A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: The device features an integrated low RDS(on) MOSFETs which provide high efficiency and reduce thermal stress.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.2MHz, allowing designers to optimize performance for specific applications.
  • Voltage Accuracy: It offers a tight voltage regulation accuracy of ±1%, ensuring reliable and consistent power delivery.
  • Protection Features: It includes several protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The TPS54494RSAR is suitable for a wide range of applications, including but not limited to:

  • Networking Equipment
  • Servers and Storage Systems
  • Field Programmable Gate Arrays (FPGAs)
  • Point-of-Load Applications

Package and Availability

This power management IC is available in a 32-pin QFN package, which is designed for space-constrained applications. The TPS54494RSAR is RoHS compliant and is designed to meet the environmental standards of today's electronic industry. It is available for purchase and sampling through Texas Instruments and authorized distributors.

With its robust feature set, the TPS54494RSAR from Texas Instruments provides an efficient and reliable solution for modern power supply designs, delivering precision and protection in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1264 $50.0224
39+ $2.5652 $100.0428
61+ $2.4851 $151.5911
84+ $2.4049 $202.0116
108+ $2.3247 $251.0676
144+ $2.0843 $300.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess