EN
  • EN
  • DE

TPS544C20RVFT

Part No TPS544C20RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 30A SYNC 40LQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 30A
Frequency - Switching 250kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 40-LQFN-CLIP (7x5)
Win Source Part Number 034136-TPS544C20RVFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS544C20RVFT CAD Model

Description

Product Overview: TPS544C20RVFT by Texas Instruments

The TPS544C20RVFT is a highly integrated, synchronous buck converter from Texas Instruments, designed to deliver exceptional performance for power supply solutions. This advanced power converter is part of the SWIFT™ family of products, well-known for their efficiency, reliability, and ease of use in a wide range of applications.

Key Features:

  • Input Voltage Range: The device operates with an input voltage range of 4.5V to 17V, making it versatile for various system voltages.
  • Output Current: It is capable of delivering up to 20A of continuous output current, which can be further paralleled for higher current applications.
  • Integrated MOSFETs: The TPS544C20RVFT incorporates internal high-side and low-side MOSFETs, which are optimized for minimal conduction and switching losses.
  • Efficiency: The power conversion efficiency is maximized through features such as D-CAP3™ mode control for fast transient response and Auto-Skip Eco-mode™ for light-load efficiency.
  • Programmable Frequency: The switching frequency is programmable from 400 kHz to 1 MHz, allowing designers to optimize the converter for size, efficiency, or required output ripple.
  • Voltage Regulation: It provides precise voltage regulation with an accuracy of ±1% over temperature.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a 40-pin VQFN package with PowerPAD™ technology.

Applications:

The TPS544C20RVFT is suitable for a broad range of applications, including but not limited to:

  • Enterprise and cloud computing
  • Telecommunications and networking equipment
  • Storage systems and servers
  • Field-programmable gate array (FPGA) and digital signal processor (DSP) power supplies

Design Support:

Texas Instruments provides extensive design support for the TPS544C20RVFT, including technical documentation, reference designs, and simulation tools to assist engineers in implementing the converter into their power supply designs efficiently and effectively.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6856 $54.7424
9+ $11.2293 $101.0637
14+ $10.8783 $152.2962
19+ $10.5274 $200.0206
25+ $10.1765 $254.4125
33+ $9.1238 $301.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess