EN
  • EN
  • DE

TPS54540QDDAQ1

Part No TPS54540QDDAQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SPLIT RAIL 8SOPWRPAD / Conv DC-DC 4.5V to 42V Synchronous Step Down Single-Out 0.8V to 41.1V 5A Automotive 8-Pin HSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Eco-Mode
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 0.8V
Output Voltage MAX 41.1V
Output Current 5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 797984-TPS54540QDDAQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54540-Q1
Introduction Date October 01, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54540QDDAQ1 CAD Model

Description

The TPS54540QDDAQ1 is a highly efficient and robust synchronous step-down DC-DC converter designed and manufactured by Texas Instruments. This component is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable power management solution for a wide range of systems.

With an input voltage range of 3.5V to 42V, the TPS54540QDDAQ1 is capable of delivering up to 5A of continuous output current, making it suitable for powering complex electronic systems that require a stable and efficient power supply. The device operates at a fixed switching frequency of 410 kHz, which can be synchronized to an external clock to minimize electromagnetic interference (EMI) and optimize performance in noise-sensitive applications.

The TPS54540QDDAQ1 is equipped with several protection features that ensure the longevity and safety of both the converter and the system it powers. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO). Additionally, the converter offers an adjustable soft start function that limits inrush current during startup, providing a smooth power-up sequence for sensitive loads.

This step-down converter comes in a compact 6.50 mm × 5.00 mm 10-pin PowerPAD™ VSON package, which is designed to enhance thermal performance and minimize the footprint on the printed circuit board (PCB). The TPS54540QDDAQ1 is also AEC-Q100 qualified, demonstrating its suitability for automotive applications subjected to harsh environments and stringent reliability requirements.

The TPS54540QDDAQ1's advanced features, such as its high efficiency, wide input voltage range, and robust protection mechanisms, make it an ideal choice for various applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive power supplies, as well as industrial control equipment and telecommunications infrastructure.

For design flexibility, the TPS54540QDDAQ1 supports external compensation, allowing engineers to optimize the converter's response to suit specific application needs. Comprehensive technical documentation, including datasheets, application notes, and design tools, are available from Texas Instruments to assist in the rapid integration of this converter into a wide array of power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1285 $57.0280
18+ $5.8491 $105.2838
27+ $5.6663 $152.9901
37+ $5.4835 $202.8895
48+ $5.3007 $254.4336
64+ $4.7524 $304.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess