EN
  • EN
  • DE
  • IT

TPS54541DPRT

Part No TPS54541DPRT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SPLIT RAIL ADJ 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 41V
Output Current 5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WSON (4x4)
Win Source Part Number 1112056-TPS54541DPRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54541DPRT CAD Model

Description

Overview of Texas Instruments TPS54541DPRT

The Texas Instruments TPS54541DPRT is a highly efficient, monolithic synchronous step-down DC-DC converter that is well-suited for a variety of applications. This advanced power solution integrates a low RDS(on) MOSFET that enables high-performance operation with reduced energy consumption. The TPS54541DPRT is designed to provide a compact and reliable power management solution, delivering up to 5A of continuous output current across a wide input voltage range of 4.5V to 42V.

Key Features

  • High Efficiency: With its integrated MOSFET and advanced control circuitry, the TPS54541DPRT achieves high efficiency, which minimizes heat generation and allows for smaller heat sinks and system size.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 100kHz to 2.5MHz, allowing designers to optimize for efficiency or component size depending on the application requirements.
  • Wide Input Voltage Range: The 4.5V to 42V input voltage range makes it suitable for use in various systems, including industrial, automotive, and telecommunications power designs.
  • Robust Thermal Performance: The TPS54541DPRT comes in a thermally enhanced 8-pin HSOP PowerPAD™ package, which provides excellent thermal performance and reliability.
  • Built-in Protection Features: It includes cycle-by-cycle current limit, overvoltage protection, and thermal shutdown to safeguard the device and the system under extreme conditions.

Applications

The versatility of the TPS54541DPRT makes it an ideal choice for a wide range of applications, including:

  • Point of Load (POL) solutions
  • Aftermarket automotive accessories
  • Industrial power supplies
  • Networking equipment
  • Field Programmable Gate Array (FPGA) power supplies

Design Support

Texas Instruments provides extensive design support for the TPS54541DPRT, including application notes, reference designs, and simulation tools to facilitate rapid design and development. This support ensures that engineers can leverage the TPS54541DPRT's features to create efficient, reliable, and cost-effective power solutions for their specific needs.

Conclusion

With its high efficiency, flexible operating parameters, and robust protection features, the Texas Instruments TPS54541DPRT is an excellent choice for designers looking to optimize their power systems for performance and space. Its industry-leading power management capabilities make it a go-to component for a diverse array of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1777 $55.5993
20+ $5.0689 $101.3780
31+ $4.9105 $152.2255
43+ $4.7521 $204.3403
55+ $4.5937 $252.6535
73+ $4.1185 $300.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,590 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess