EN
  • EN
  • DE

TPS54612PWPR

Part No TPS54612PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 6A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034152-TPS54612PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54612PWPR CAD Model

Description

Product Overview: TPS54612PWPR by Texas Instruments

The TPS54612PWPR is a high-performance, adaptive-on-time D-CAP™ mode synchronous buck converter from Texas Instruments (TI), designed to provide efficient, reliable power management. This integrated circuit (IC) is a part of TI's extensive range of power management solutions and is tailored for performance-driven applications that require a compact, efficient power supply.

With an input voltage range of 3 V to 6 V, the TPS54612PWPR is versatile in its applications, catering to a variety of systems that operate within this range. It can deliver an output current of up to 6 A, ensuring that devices with high power demands are adequately supported. Moreover, the adjustable output voltage from 0.9 V to 3.3 V allows for a high degree of flexibility, making the TPS54612PWPR suitable for powering core voltages of modern microprocessors.

One of the key features of the TPS54612PWPR is its D-CAP™ mode control, which provides a fast transient response, reducing the need for large external components. This feature is particularly beneficial in space-constrained applications, allowing for a smaller, more compact power supply design. Additionally, the high switching frequency of up to 1 MHz further helps to minimize the size of the external components, such as inductors and capacitors, which are required for the power supply circuit.

The TPS54612PWPR comes in a thermally enhanced 28-pin HTSSOP PowerPAD™ package, which offers excellent thermal performance, ensuring that the device operates reliably even under high power conditions. This packaging, combined with a low shutdown current of less than 10 µA, makes the TPS54612PWPR an energy-efficient choice for battery-powered applications.

Other notable features include undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, which collectively safeguard the IC and the system it powers from various electrical anomalies. The TPS54612PWPR also supports pre-biased startup, which prevents glitches during the power-up sequence when the output is preloaded.

In summary, the TPS54612PWPR from Texas Instruments is a robust, efficient power management solution that provides a high degree of flexibility and protection for a wide range of applications. Its compact size, combined with advanced features, makes it an ideal choice for designers looking to optimize their power supply designs for performance and space.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0461 $52.5993
31+ $3.3199 $102.9169
47+ $3.2161 $151.1567
65+ $3.1124 $202.3060
84+ $3.0086 $252.7224
112+ $2.6974 $302.1088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess