EN
  • EN
  • DE

TPS54613QPWPRQ1

Part No TPS54613QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.5V 6A SYNC 28HTSSOP / Conv DC-DC 3V to 6V Synchronous Step Down Single-Out 1.5V 6A Automotive 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SWIFT
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 6V
Output Voltage 1.5V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 797988-TPS54613QPWPRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54613-Q1
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS54613QPWPRQ1 CAD Model

Description

The TPS54613QPWPRQ1 is a robust and versatile synchronous buck converter integrated circuit, designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance power management IC is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing reliable and efficient voltage conversion.

Key Features

  • High Efficiency: The device offers a high level of efficiency, which is essential for reducing heat dissipation and improving the longevity of electronic components within the system.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring adaptability across different automotive and industrial environments.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of the target application, providing flexibility and precision in power supply design.
  • Thermal Protection: The TPS54613QPWPRQ1 includes thermal shutdown features that protect the device and the system from overheating, enhancing reliability and safety.
  • Overcurrent Protection: With built-in overcurrent protection, the device ensures robust performance by preventing damage from excessive current conditions.

Applications

The TPS54613QPWPRQ1 is suitable for a wide range of applications within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and powertrain controls. It is also well-suited for industrial applications that require stable and efficient power supply solutions, such as automation control systems, robotics, and power management modules.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that comply with stringent industry standards. The TPS54613QPWPRQ1 is no exception, as it is designed to meet the requirements of automotive-grade qualification, ensuring performance and reliability under extreme conditions. With its robust design and advanced protection features, this power management IC stands as a testament to Texas Instruments' dedication to excellence in the field of electronic components.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess