EN
  • EN
  • DE

TPS54617RUVR

Part No TPS54617RUVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 6-V INPUT, 6-A, SMALL SYNCHRONOUS-BUCK SWITCHER WITH INTEGRATED FETs (SWIFT™)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 6V
Output Voltage 0.891V
Output Voltage MAX 5.4V
Output Current 6A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 34-VQFN Exposed Pad
Manufacturer Package 34-VQFN Exposed Pad (7x3.5)
Win Source Part Number 1272650-TPS54617RUVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS54617
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54617RUVR CAD Model

Description

Product Overview: TPS54617RUVR by Texas Instruments

The TPS54617RUVR is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable Texas Instruments. This device integrates two 30mΩ MOSFETs, which provide a high-efficiency power conversion capability, enabling the delivery of up to 6A continuous output current at a wide input voltage range of 4.5V to 17V. It is designed to support a variety of applications, including distributed power systems, pre-regulation for linear regulators, and point-of-load regulation for high-performance DSPs, FPGAs, and ASICs.

With its advanced control architecture, the TPS54617RUVR achieves fast transient response, which is essential for powering today's high-speed digital circuits. The D-CAP2™ mode offers the benefits of reduced external components, no requirement for loop compensation, and support for ceramic output capacitors, which are known for their low ESR (Equivalent Series Resistance) and compact size.

Key Features:

  • Integrated 30mΩ MOSFETs for high efficiency
  • 6A continuous output current capability
  • Input voltage range of 4.5V to 17V
  • Adaptive on-time D-CAP2™ mode control
  • Fast transient response
  • Support for ceramic output capacitors
  • Adjustable switching frequency from 200kHz to 1.2MHz
  • High accuracy voltage regulation
  • Overcurrent and overtemperature protection
  • Power Good (PG) output for supply sequencing
  • Compact QFN-14 package

Applications:

  • Distributed Power Systems
  • Point-of-Load Regulation
  • Pre-regulation for Linear Regulators
  • High-Performance DSPs, FPGAs, and ASICs

The TPS54617RUVR's compact QFN-14 package and high level of integration make it an excellent choice for space-constrained applications. Its robust protection features, including overcurrent and overtemperature protection, ensure reliable operation under adverse conditions. Additionally, the Power Good (PG) output can be used for supply sequencing, which is particularly useful in complex digital systems where specific power-up and power-down sequences are required.

With its blend of performance, efficiency, and reliability, the TPS54617RUVR from Texas Instruments stands out as a versatile power management solution suitable for a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2254 $50.7048
29+ $3.4670 $100.5430
45+ $3.3587 $151.1415
62+ $3.2503 $201.5186
80+ $3.1420 $251.3600
107+ $2.8170 $301.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess