EN
  • EN
  • DE

TPS54618RTER

Part No TPS54618RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 16WQFN / Conv DC-DC 2.95V to 6V Synchronous Step Down Single-Out 0.8V to 4.5V 6A 16-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.799V
Maximum Output Voltage 4.5V
Output Current 6A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 087619-TPS54618RTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Communications & Networking
Family Name TPS54618
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin China, Japan, Malaysia, Philippines, Taiwan, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54618RTER CAD Model

Description

The TPS54618RTER is a highly efficient, fast transient response, synchronous step-down converter designed by Texas Instruments. This compact integrated circuit is a part of TI's extensive range of power management solutions, tailored to meet the demands of various electronic applications. It is an ideal choice for systems that require a low output voltage and high output current, such as point-of-load (POL) conversions in complex digital systems, including FPGAs, ASICs, microprocessors, and DSPs.

The TPS54618RTER operates at an input voltage range of 4.5V to 17V, which makes it versatile for a broad spectrum of applications. It can provide an output current of up to 6A, ensuring ample power for even the most demanding components. The output voltage can be adjusted from 0.8V to 7V, allowing for precise voltage regulation tailored to specific needs. With its integrated 44mΩ high-side MOSFET and 19mΩ low-side MOSFET, the device achieves high efficiency and reduces the need for external components.

The converter features a D-CAP2™ mode control that provides a fast transient response, which is critical for maintaining voltage stability in dynamic load conditions. This mode also simplifies external component selection, as it requires no external compensation. Additionally, the TPS54618RTER supports selectable switching frequency, ranging from 200kHz to 1.2MHz, which allows designers to strike a balance between efficiency, component size, and performance.

For enhanced performance, the device includes important protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding your system from potential damage. Its thermally enhanced 16-pin QFN package ensures efficient heat dissipation, contributing to its reliability and longevity in operation.

The TPS54618RTER is RoHS compliant and designed with a green-friendly manufacturing process, reflecting Texas Instruments' commitment to environmental sustainability. Whether you're designing consumer electronics, networking equipment, or industrial systems, the TPS54618RTER offers a robust and efficient solution for your power supply needs.

Key Features:

  • Input Voltage Range: 4.5V to 17V
  • Output Voltage Range: 0.8V to 7V
  • Output Current: Up to 6A
  • High Efficiency with Integrated FETs
  • Fast Transient Response with D-CAP2™ Mode
  • Selectable Switching Frequency: 200kHz to 1.2MHz
  • Protection Features: OCP, Thermal Shutdown, UVLO
  • Thermally Enhanced 16-pin QFN Package
  • RoHS Compliant

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9094 $57.2820
65+ $1.5667 $101.8355
100+ $1.5178 $151.7800
140+ $1.4688 $205.6320
180+ $1.4198 $255.5640
240+ $1.2730 $305.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess