EN
  • EN
  • DE

TPS546C23RVFT

Part No TPS546C23RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 35A 40LQFN / Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.35V to 5.5V 35A 40-Pin LQFN-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.35V
Output Voltage MAX 5.5V
Output Current 35A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-LFQFN Exposed Pad
Manufacturer Package 40-LQFN-CLIP (7x5)
Win Source Part Number 797993-TPS546C23RVFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS546C23
Introduction Date April 06, 2017
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS546C23RVFT CAD Model

Description

Product Overview: TPS546C23RVFT from Texas Instruments

The TPS546C23RVFT is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to meet the demanding requirements of high-performance computing systems and advanced digital applications. This product is part of TI's extensive portfolio of voltage regulators, offering a high level of integration to help engineers optimize power efficiency and performance in their designs.

Key Features:

  • High-Efficiency Voltage Regulation: The TPS546C23RVFT provides a high-efficiency, synchronous step-down converter, which is capable of delivering a continuous 35A of output current. Its efficiency is optimized for a wide range of load currents, ensuring power savings and reduced thermal dissipation.
  • Advanced Control: Incorporating TI's proprietary D-CAP3™ control mode, the device offers fast transient response, which is critical for powering modern high-speed processors and ASICs that experience rapid load changes.
  • Programmable Features: With an integrated PMBus interface, the TPS546C23RVFT allows for digital programming and monitoring of key parameters, including output voltage, over-current protection, and power-good status, providing designers with flexibility and control over their power supply design.
  • Compact Footprint: The device is offered in a compact 5mm x 7mm package, making it suitable for space-constrained applications where board real estate is at a premium.
  • Integrated MOSFETs: The TPS546C23RVFT includes high- and low-side MOSFETs, which are optimized for performance and space savings, further reducing external component count.

Applications:

The versatile TPS546C23RVFT is ideal for a wide range of applications, including but not limited to:

  • Enterprise servers
  • Storage and networking equipment
  • Field-programmable gate arrays (FPGAs)
  • Application-specific integrated circuits (ASICs)
  • Graphics processing units (GPUs)

With its robust feature set and high current capability, the TPS546C23RVFT from Texas Instruments is a powerful solution for designers looking to enhance the efficiency and reliability of their power supply systems in high-performance computing and digital applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7931 $52.7241
26+ $3.9328 $102.2528
40+ $3.8099 $152.3960
55+ $3.6870 $202.7850
71+ $3.5641 $253.0511
94+ $3.1954 $300.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 509 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess