EN
  • EN
  • DE

TPS54824RNVR

Part No TPS54824RNVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 8A 18VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SWIFT™
Package Reel - TR
Family Name TPS54824
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48311-2, 296-48311-1, 296-48311-6, TPS54824RNVR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851085-TPS54824RNVR
Ultra Librarian 3D Model Ultra Librarian TPS54824RNVR CAD Model

Description

Product Overview: TPS54824RNVR by Texas Instruments

The TPS54824RNVR is a highly efficient, synchronous step-down converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is engineered to meet the stringent power requirements of modern electronics, delivering up to 8A of continuous output current with excellent load and line regulation.

The TPS54824RNVR operates over a wide input voltage range from 4.5V to 17V, making it versatile for a variety of applications, including industrial, telecommunications, and consumer electronics. Its adjustable output voltage can be set from 0.6V to 7V, allowing for precise voltage regulation tailored to the specific needs of the load.

Featuring Texas Instruments' state-of-the-art Eco-mode™ operation, the TPS54824RNVR improves light-load efficiency, which in turn reduces power consumption and extends battery life in portable applications. The device also includes a host of protective features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

The converter's compact size is a result of its integrated high-side and low-side MOSFETs, which not only save board space but also simplify the design process. The TPS54824RNVR comes in a 3.5mm x 3.5mm 16-pin VQFN package, which is suitable for space-constrained applications.

For design flexibility, the TPS54824RNVR includes programmable soft-start and tracking capabilities, allowing for controlled startup and sequencing with other power rails. Its switching frequency is also programmable from 200kHz to 2.2MHz, enabling the use of small external components and further reducing the solution footprint.

Texas Instruments provides comprehensive support for the TPS54824RNVR, including design tools, simulation models, and detailed technical documentation. This ensures that engineers can rapidly integrate the device into their designs and bring high-performance, energy-efficient products to market faster.

In conclusion, the TPS54824RNVR is a testament to Texas Instruments' commitment to delivering innovative power solutions that meet the evolving needs of modern electronic systems. Its combination of performance, efficiency, and design flexibility makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0224 $51.3808
41+ $2.4799 $101.6759
63+ $2.4024 $151.3512
87+ $2.3249 $202.2663
112+ $2.2474 $251.7088
149+ $2.0149 $300.2201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,392 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess