EN
  • EN
  • DE

TPS548A28RWWR

Part No TPS548A28RWWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.7-V TO 16-V INPUT, 15-A SYNCHR / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 21-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 15A
Frequency - Switching 600kHz, 800kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 21-PowerVFQFN
Supplier Device Package 21-VQFN-HR (4x3)
Base Product Number TPS548A28
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS548A28RWWRCT,296-TPS548A28RWWRTR,296-TPS548A28RWWRDKR
Standard Package 3,000
Win Source Part Number 1100975-TPS548A28RWWR
Ultra Librarian 3D Model Ultra Librarian TPS548A28RWWR CAD Model

Description

The TPS548A28RWWR is a high-performance, integrated power solution from Texas Instruments (TI) that combines a 10-A DC/DC converter with an advanced, feature-rich power management system. Designed to meet the demanding power requirements of modern processors, FPGAs, and ASICs, this component is ideal for applications in networking, telecommunications, and computing infrastructure.

Key Features

  • Integrated Solution: The TPS548A28RWWR integrates a synchronous step-down converter with advanced power management features, simplifying the design process and reducing the overall footprint on the PCB.
  • High-Efficiency Performance: With its state-of-the-art MOSFET technology, the device provides high efficiency across a wide load range, ensuring optimal power usage and thermal performance.
  • Programmable Output Voltage: The output voltage is programmable through the PMBus interface, offering a range of 0.5V to 2V, which allows for precise voltage regulation tailored to the specific needs of the load.
  • PMBus Interface: The inclusion of a PMBus interface enables digital control and real-time monitoring of the power supply parameters, such as output voltage, current, and temperature, providing enhanced system reliability and performance optimization.
  • Compact Package: Encased in a 40-pin QFN package, the TPS548A28RWWR is designed for space-constrained applications, delivering power density improvements for compact systems.

Applications

  • Networking Equipment
  • Servers and Storage Systems
  • Telecommunication Infrastructure
  • Industrial Systems
  • High-Performance Computing

The TPS548A28RWWR from Texas Instruments represents a leap forward in integrated power solutions, providing designers with a versatile, efficient, and space-saving component for their high-current, high-performance applications. Its advanced control features, coupled with the ability to respond quickly to load transients, make it an excellent choice for powering the next generation of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1434 $51.4530
110+ $0.9382 $103.2020
170+ $0.9089 $154.5130
230+ $0.8796 $202.3080
295+ $0.8503 $250.8385
395+ $0.7623 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,099 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess