EN
  • EN
  • DE

TPS548D22RVFT

Part No TPS548D22RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 40A SYNC 40LQFN / Conv DC-DC 1.5V to 16V Synchronous Step Down Single-Out 0.6V to 5.5V 40A 40-Pin LQFN-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, D-CAP3, Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 16V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 40A
Frequency - Switching Selectable
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-LFQFN Exposed Pad
Manufacturer Package 40-LQFN-CLIP (7x5)
Win Source Part Number 797999-TPS548D22RVFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS548D22
Introduction Date June 03, 2016
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS548D22RVFT CAD Model

Description

Product Overview: TPS548D22RVFT by Texas Instruments

The TPS548D22RVFT is a high-performance, synchronous buck converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced power solution is tailored for applications that demand efficient voltage regulation with precise control, such as telecommunications, networking equipment, and server and storage systems. The TPS548D22RVFT offers a compact, reliable, and energy-efficient design, making it a preferred choice for modern electronic applications.

Key Features

  • Output Voltage Range: The device supports an adjustable output voltage range from 0.5V to 2.05V, which allows for flexibility in various design configurations.
  • High Efficiency: With its integrated low RDS(on) MOSFETs, the TPS548D22RVFT achieves high efficiency, reducing power loss and heat generation within the system.
  • Current Rating: The converter can deliver up to 40A of continuous output current, which is suitable for high-power applications.
  • Input Voltage Range: It operates over a wide input voltage range of 4.5V to 17V, accommodating a variety of power sources and bus voltages.
  • Switching Frequency: The device features a programmable switching frequency ranging from 425kHz to 1.05MHz, allowing designers to optimize performance for their specific application.
  • Thermal Performance: The TPS548D22RVFT comes in a thermally enhanced 40-pin VQFN package, which helps in maintaining thermal integrity under high load conditions.

Advanced Technologies

TI's TPS548D22RVFT incorporates several advanced technologies that enhance its performance:

  • D-CAP3™ Mode: The D-CAP3™ control mode provides a fast transient response, which is essential for powering modern high-speed processors and ASICs.
  • PMBus™ Interface: With the integrated PMBus™ interface, users can implement digital control and real-time monitoring of the power supply's performance.
  • Smart Power Stage (SPS) Feature: The SPS feature includes an integrated current sensing and temperature sensing capability, which aids in providing accurate power delivery and protection.

Applications

The versatility of the TPS548D22RVFT makes it suitable for a wide range of applications, including but not limited to:

  • High-density servers
  • Telecommunication and networking equipment
  • Storage systems
  • Enterprise routers and switches
  • Industrial and medical equipment

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8498 $52.6482
19+ $5.4796 $104.1124
29+ $5.2945 $153.5405
41+ $4.9242 $201.8922
53+ $4.7391 $251.1723
66+ $4.5540 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess