EN
  • EN
  • DE

TPS54917RUVR

Part No TPS54917RUVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 4-V INPUT, 9-A, SMALL SYNCHRONOUS-BUCK SWITCHER WITH INTEGRATED FETs (SWIFT™)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 4V
Output Voltage 0.891V
Output Voltage MAX 3.6V
Output Current 9A
Frequency - Switching 350kHz, 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 34-VQFN Exposed Pad
Manufacturer Package 34-VQFN Exposed Pad (7x3.5)
Win Source Part Number 1272666-TPS54917RUVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54917
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54917RUVR CAD Model

Description

The TPS54917RUVR is a high-performance, synchronous step-down converter from Texas Instruments, tailored to deliver efficient power management solutions for a diverse range of applications. This integrated circuit is designed to handle a wide input voltage range, making it a versatile choice for various electronic devices.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 2.95V to 6V, accommodating a variety of power sources and ensuring compatibility with different system architectures.
  • High Efficiency: With its synchronous buck topology, the TPS54917RUVR achieves high efficiency, which is critical for minimizing heat generation and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to a maximum determined by the input voltage, providing flexibility in powering different loads.
  • Integrated MOSFETs: The device includes high-side and low-side MOSFETs, which not only reduce external component count but also optimize switch timing for better efficiency.
  • Thermal Protection: It is equipped with thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Small Footprint: The TPS54917RUVR comes in a compact QFN package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the TPS54917RUVR makes it suitable for a wide array of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Set-Top Boxes
  • Networking and Telecommunication Equipment
  • Point of Load Conversions
  • Storage Systems

Quality and Reliability

As with all Texas Instruments products, the TPS54917RUVR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Whether you're developing a power supply for consumer electronics or industrial equipment, this IC provides a robust and efficient solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4364 $50.2740
85+ $1.1786 $100.1810
135+ $1.1418 $154.1430
185+ $1.1049 $204.4065
235+ $1.0681 $251.0035
315+ $0.9576 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess